Product Overview: DMG3456LVT-7 from Diodes Incorporated
The DMG3456LVT-7 is a high-performance, enhancement mode field-effect transistor (FET) designed by Diodes Incorporated, a leading manufacturer and supplier of high-quality electronic components. This P-Channel MOSFET is a testament to the company's commitment to providing energy-efficient and miniaturized solutions for a wide range of electronic applications.
Constructed with advanced trench technology, the DMG3456LVT-7 offers superior on-state resistance (R<sub>DS(on)) with a low gate charge, making it an excellent choice for power management tasks. Its compact size and low threshold voltage enable it to be used in space-constrained applications, while still delivering the high performance expected from modern power devices.
Key Features:
- Voltage Rating: The device is characterized by a drain-source voltage (V<sub>DS) of -30V, which is ideal for various circuit designs.
- Current Capacity: It can handle a continuous drain current (I<sub>D) of -8.3A, ensuring reliable operation under substantial load conditions.
- Low On-Resistance: With a typical R<sub>DS(on) of 13.5mΩ at V<sub>GS = -10V, it provides efficient power conversion, which can lead to energy savings.
- Thermal Performance: The power dissipation of 2.5W, combined with a thermal resistance of 50°C/W, allows for better thermal management in applications.
- Package: The DMG3456LVT-7 comes in a compact, lead-free, RoHS-compliant SOT-23 package, making it suitable for automated assembly processes and environmentally-friendly products.
Applications:
- Power management circuits
- Load switches
- Battery management systems
- DC-DC converters
- Portable devices
The DMG3456LVT-7 from Diodes Incorporated is a versatile P-Channel MOSFET that combines low power loss, high efficiency, and reliability, making it a preferred choice for designers looking to optimize their power circuitry. Whether it's for portable electronics, power supplies, or any other application requiring efficient power control, this MOSFET stands out with its performance and compact footprint.