EN
  • EN
  • DE

DMF05LCFLP-7

Part No DMF05LCFLP-7
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS DIODE 5VWM 12.5VC 6DFN1616
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 5
STAND-OFF Voltage (Vwm) 5V (Min)
Minimum Breakdown Voltage 6V
Max Clamping Voltage 12.5V
Power Dissipation - Pd 70W
Applications Automotive
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 6-DFN1616
Win Source Part Number 109779-DMF05LCFLP-7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DMF05LCFLP-7 CAD Model

Description

Introducing the DMF05LCFLP-7 from Diodes Incorporated

The DMF05LCFLP-7 is a cutting-edge, low-capacitance (<1pF) transient voltage suppressor (TVS) diode designed to provide high-speed data line and other sensitive circuitry with superior protection from voltage transients induced by electrostatic discharge (ESD) and other transient voltage events. Manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality semiconductor products, this diode is ideal for safeguarding high-speed signal lines without significant signal attenuation.

Key Features

  • Low Capacitance: With a typical capacitance of under 1pF, the DMF05LCFLP-7 ensures minimal impact on signal integrity, making it suitable for high-speed data applications such as USB 2.0, HDMI, and Gigabit Ethernet.
  • ESD Protection: It is specifically designed to protect sensitive electronic equipment from electrostatic discharge (ESD), exceeding the IEC 61000-4-2 (ESD) standard with ±30kV (air discharge) and ±30kV (contact discharge) protection.
  • Low Clamping Voltage: The device offers a low clamping voltage, which is essential for protecting modern electronics that operate at lower voltages.
  • Bidirectional Design: The bidirectional configuration of the diode allows it to provide symmetrical ESD protection for data lines that can experience transient voltages in both directions.
  • Power Dissipation: It has a power dissipation of 225mW, which helps in handling transient energy effectively.
  • Small Form Factor: The DMF05LCFLP-7 comes in an ultra-small X1-DFN1006-2 package, making it ideal for space-constrained applications.
  • RoHS Compliant: This product is compliant with RoHS standards, ensuring that it meets global environmental and legislative requirements.

Applications

The DMF05LCFLP-7 is versatile and can be used in a variety of applications where ESD protection is critical. It is commonly used in:

  • Portable Electronics
  • Smartphones and Tablets
  • Notebook Computers
  • Wearable Technology
  • Digital Cameras
  • High-Speed Data Interfaces

With its robust design and high-performance characteristics, the DMF05LCFLP-7 from Diodes Incorporated is an excellent choice for designers looking to enhance the durability and longevity of their electronic products against transient voltage events.

You May Also Be Interested in

Nexperia USA Inc.
TVS DIODE 10WLCSP
Lowest to $5.8209
Littelfuse Inc.
TVS DIODE 24VWM 42VC SOD323
Lowest to $0.0932
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.5821
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Toshiba Semiconductor and Storage
TVS DIODE 12VWM 33VC USM
Lowest to $0.2911
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Diodes Incorporated
DATALINE PROTECTION PP X2-DSN060
Lowest to $0.4366
Micro Commercial Co
ESD,5V,SOD-523
Lowest to $0.9896

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
340+ $0.1706 $58.0040
830+ $0.1400 $116.2000
1,280+ $0.1358 $173.8240
1,760+ $0.1314 $231.2640
2,275+ $0.1270 $288.9250
3,050+ $0.1138 $347.0900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,490 pieces
MOQ: 340 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess