EN
  • EN
  • DE
  • IT

DMC4029SK4-13

Part No DMC4029SK4-13
Manufacturer Diodes Incorporated
Catalog FETs - Arrays
Description MOSFET N/P-CH 40V 8.3A TO252
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays
Mfr Diodes Incorporated
Package Tape & Reel
Product Status Active
Technology MOSFET (Metal Oxide)
Configuration N and P-Channel Complementary
Drain to Source Voltage (Vdss) 40V
Current - Continuous Drain (Id) @ 25°C 8.3A
Rds On (Max) @ Id, Vgs 24mOhm @ 6A, 10V
Vgs(th) (Max) @ Id 3V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 19.1nC @ 20V
Input Capacitance (Ciss) (Max) @ Vds 1060pF @ 20V
Power - Max 1.5W
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case TO-252-5, DPak (4 Leads + Tab), TO-252AD
Supplier Device Package TO-252-4L
Base Product Number DMC4029
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 585362-DMC4029SK4-13
Ultra Librarian 3D Model Ultra Librarian DMC4029SK4-13 CAD Model

Description

DMC4029SK4-13 Dual N-Channel MOSFET by Diodes Incorporated

The DMC4029SK4-13 is a high-performance, dual N-Channel MOSFET designed and manufactured by Diodes Incorporated, a leading global provider of discrete, logic, analog, and mixed-signal semiconductors. This MOSFET is engineered to deliver efficient power management and signal conditioning in a variety of applications.

Key Features

  • Low On-Resistance: The device features a low on-resistance of typically 60 mΩ at V<sub>GS = 10V, which enhances its efficiency by minimizing power loss during operation.
  • High Continuous Drain Current: It supports a high continuous drain current of up to 6.5 A, making it suitable for high-power applications.
  • Advanced Packaging: Housed in a compact SO-8 package, the DMC4029SK4-13 is designed for space-constrained applications without compromising performance.
  • Gate Charge Optimization: The MOSFET is optimized for low gate charge (Qg), which reduces switching losses and improves overall performance in switching applications.
  • High-Speed Switching: With fast switching speeds, this MOSFET is ideal for high-frequency circuits and applications requiring rapid power modulation.

Applications

The DMC4029SK4-13 is versatile and can be used in a wide range of applications, including:

  • Power management for consumer electronics such as laptops, smartphones, and tablets.
  • DC-DC converters and power supplies where efficiency and space are critical.
  • Motor control circuits in automotive and industrial settings.
  • Load switch and battery protection circuits.
  • Power amplification stages in audio and communication devices.

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the DMC4029SK4-13 is no exception. It is produced with the highest manufacturing standards, ensuring reliability and performance consistency. This MOSFET is RoHS compliant, reflecting the company's dedication to environmental responsibility.

For engineers and designers looking for a robust and efficient power management solution, the DMC4029SK4-13 offers an excellent balance of power handling, efficiency, and compact size, making it a top choice for next-generation electronic designs.

You May Also Be Interested in

MICROSS/On Semiconductor
MOSFET 2N-CH 40V 9.8A 8DFN
Lowest to $1.5426
Vishay
Trans MOSFET N-CH 30V 14.3A/26A 8-Pin PowerPAIR EP T/R / MOSFET 2N-CH 30V 16A POWERPAIR
Lowest to $2.1794
Alpha & Omega Semiconductor Inc.
Trans MOSFET N-CH 30V 15A 8-Pin SOIC
Need more? Email Us
ON Semiconductor
Monolithic Common Drain P-Channel 2.5V Specified PowerTrench | MOSFET 2P-CH 20V 6.5A BGA
Lowest to $1.5064
Nexperia USA Inc.
MOSFET 2N-CH 30V 0.35A 6TSSOP
Lowest to $0.5821
Vishay
MOSFET 2N-CH 60V 6.1A PPAK SO-8
Lowest to $2.8147
Alpha & Omega Semiconductor Inc.
Dual N-Channel Enhancement Mode Field Effect Transistor
Need more? Email Us
Siliconix
MOSFET 2N-CH 30V 28A PWRPAK1212
Lowest to $1.0478
Diodes Incorporated
MOSFET 2N-CH 30V 3.4A TSOT26
Lowest to $0.1747

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
305+ $0.1917 $58.4685
730+ $0.1582 $115.4860
1,140+ $0.1525 $173.8500
1,565+ $0.1478 $231.3070
2,020+ $0.1432 $289.2640
2,705+ $0.1282 $346.7810
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 150,000 pieces
MOQ: 305 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess