EN
  • EN
  • DE

DMC3061SVTQ-7

Part No DMC3061SVTQ-7
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET BVDSS: 25V~30V TSOT26 T&R / Mosfet Array N and P-Channel 30V 3.4A (Ta), 2.7A (Ta) 880mW Surface Mount TSOT-26
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays
Mfr Diodes Incorporated
Series Automotive, AEC-Q101
Package Tape & Reel
FET Type N and P-Channel
FET Feature Standard
Drain to Source Voltage (Vdss) 30V
Current - Continuous Drain (Id) @ 25°C 3.4A (Ta), 2.7A (Ta)
Rds On (Max) @ Id, Vgs 60mOhm @ 3.1A, 10V, 95mOhm @ 2.7A, 10V
Vgs(th) (Max) @ Id 1.8V @ 250µA, 2.2V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 6.6nC @ 10V, 6.8nC @ 10V
Input Capacitance (Ciss) (Max) @ Vds 278pF @ 15V, 287pF @ 15V
Power - Max 880mW
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case SOT-23-6 Thin, TSOT-23-6
Supplier Device Package TSOT-26
Base Product Number DMC3061
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.21.0095
Other Names 31-DMC3061SVTQ-7DKR,31-DMC3061SVTQ-7CT,31-DMC3061SVTQ-7TR
Standard Package 3,000
Win Source Part Number 1201363-DMC3061SVTQ-7
Ultra Librarian 3D Model Ultra Librarian DMC3061SVTQ-7 CAD Model

Description

DMC3061SVTQ-7 - MOSFET from Diodes Incorporated

The DMC3061SVTQ-7 is a high-performance, dual N-channel enhancement mode field-effect transistor (MOSFET) designed and manufactured by Diodes Incorporated. This component is particularly well-suited for a variety of applications, including power management tasks, load switching, and conversion in consumer electronics, computing devices, and portable equipment.

Featuring advanced trench MOSFET technology, the DMC3061SVTQ-7 provides excellent RDS(on) and low gate charge performance, making it an efficient choice for designs where power density and efficiency are critical. The device is housed in a compact TSOT-26 package, which is both space-saving and offers a low profile, ideal for slim and compact electronic assemblies.

Key specifications of the DMC3061SVTQ-7 include a continuous drain current (ID) rating of up to 6.5A, making it capable of handling moderate power levels. Its drain-source voltage (VDSS) is rated at 30V, which allows it to be used in a range of circuits without the risk of breakdown. The gate threshold voltage (VGS(th)) is specified as a minimum of 0.8V, ensuring that the MOSFET can be driven by low-voltage logic signals.

The MOSFET's low on-resistance minimizes conduction losses, while its fast switching speeds reduce switching losses, contributing to overall system efficiency. Additionally, the DMC3061SVTQ-7 features a body diode, which provides fast reverse recovery and contributes to its versatility in various circuit configurations.

Designed with reliability in mind, the DMC3061SVTQ-7 also includes built-in protections such as over-temperature and over-current safeguards to ensure stable operation under a wide range of conditions. The product is RoHS compliant, reflecting Diodes Incorporated's commitment to environmental sustainability.

Whether you're designing power supplies, motor controls, or looking for a reliable switch for your next project, the DMC3061SVTQ-7 MOSFET from Diodes Incorporated offers a balance of performance, efficiency, and reliability.

You May Also Be Interested in

Vishay
MOSFET P-CH 12V 5.3A 2X2 4-MFP
Lowest to $0.3587
Vishay
MOSFET P-CH 30V 4.1A 8-SOIC
Lowest to $0.7644
Vishay
MOSFET 2N-CH 12V 4.5A SC70-6
Lowest to $1.6553
NXP / Nexperia
MOSFET N-CH 30V SOT96-1
Lowest to $0.1282
Vishay
MOSFET P-CH 12V 3.6A 2X2 4-MFP
Lowest to $2.8142
Vishay
MOSFET P-CH 12V 12A SC-70-6L
Lowest to $0.8797
Vishay
MOSFET 2N-CH 20V 6A 1212-8
Lowest to $0.8254
STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539
Vishay
MOSFET N-CH 20V 4.5A SC70-6
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5239 $52.3900
235+ $0.4299 $101.0265
365+ $0.4165 $152.0225
500+ $0.4030 $201.5000
645+ $0.3896 $251.2920
860+ $0.3493 $300.3980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 276,739 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess