EN
  • EN
  • DE

ADC083000CIYB/NOPB

Part No ADC083000CIYB/NOPB
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 8-Bit, 3 GSPS, High Performance, Low Power A/D Converter | IC ADC 8BIT FOLD INTERP 128HLQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Resolution 8
Sampling Rate (Per Second) 3G
Number of Inputs 1
Input Type Differential
Data Interface LVDS - Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Architecture Folding Interpolating
Reference Type Internal
Supply Voltage , Analog 1.8V ~ 2V
Supply Voltage , Digital 1.8V ~ 2V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 128-LQFP Exposed Pad
Supplier Device Package 128-HLQFP (20x20)
Mounting Style SMD
Family Part Number ADC083000
Manufacturer Pack Quantity 60
MSL Level 3 (168 Hours)
Win Source Part Number 1139624-ADC083000CIYB/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADC083000CIYB/NOPB CAD Model

Description

Product Overview

The ADC083000CIYB/NOPB is a high-performance, 8-bit analog-to-digital converter (ADC) from Texas Instruments, designed to provide an optimal balance between speed and resolution for demanding applications. This state-of-the-art component is ideal for use in high-speed signal processing, data acquisition systems, and various communication applications where precise digital representation of analog signals is crucial.

Key Features

  • High-Speed Operation: The ADC083000CIYB/NOPB boasts an impressive sampling rate, capable of converting analog input signals to digital output at speeds up to 3 GSPS (Giga-samples per second), making it one of the fastest 8-bit ADCs available in the market.
  • Exceptional Signal Integrity: Designed with Texas Instruments' cutting-edge technology, this ADC ensures minimal signal distortion and noise, providing high-fidelity signal conversion for critical applications.
  • Low Power Consumption: Despite its high-speed capabilities, the ADC083000CIYB/NOPB is engineered for efficiency, with a low power consumption that helps to reduce thermal footprint and improve system reliability.
  • Flexible Input Range: This ADC supports a wide analog input range, accommodating various signal amplitudes and providing greater flexibility in system design.
  • Programmable Features: It includes programmable features such as adjustable sample rates and power-down modes, allowing designers to customize the ADC's performance to meet specific application requirements.
  • Easy Integration: The ADC083000CIYB/NOPB comes in a compact, surface-mount package which can be easily integrated into a wide range of electronic systems without the need for complex circuitry or additional components.

Applications

The ADC083000CIYB/NOPB is suitable for a variety of high-speed applications, including:

  • Wireless and Wired Communications
  • Test and Measurement Equipment
  • Medical Imaging Systems
  • High-Speed Data Acquisition
  • Radar and Satellite Systems

With its robust design and advanced features, the ADC083000CIYB/NOPB from Texas Instruments is an excellent choice for engineers and designers looking to enhance the performance and efficiency of their high-speed digital systems.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $623.5396 $623.5396
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 470 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess