EN
  • EN
  • DE

DMC3035LSD-13-01

Part No DMC3035LSD-13-01
Manufacturer Diodes Incorporated
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1055743-DMC3035LSD-13-01
Categories OEM Parts(C-E)
Manufacturer Diodes Incorporated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DMC3035LSD-13-01 CAD Model

Description

DMC3035LSD-13-01 - Diodes Incorporated

The DMC3035LSD-13-01 is a high-performance, dual N-channel enhancement mode field-effect transistor (FET) designed by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, analog, and mixed-signal semiconductor markets.

This particular MOSFET is part of Diodes Incorporated's extensive range of power management devices, and it is engineered to deliver efficient power control and conversion in a compact package. The DMC3035LSD-13-01 is housed in an SO-8 package, which is known for its small footprint and low profile, making it an excellent choice for space-constrained applications.

Key features of the DMC3035LSD-13-01 include:

  • Low On-Resistance: The device provides a low R<sub>DS(on), which minimizes conduction losses and enhances overall system efficiency.
  • High Continuous Drain Current: It supports a high continuous drain current (I<sub>D), allowing it to handle significant power levels.
  • Fast Switching Speed: The fast switching capabilities of the DMC3035LSD-13-01 make it suitable for high-speed applications, reducing switching losses and improving performance.
  • Dual N-Channel Configuration: The dual N-channel setup enables the device to control two separate circuits, providing design flexibility and reducing component count in various applications.
  • Thermal Management: Good thermal performance is ensured by the device's power dissipation capabilities, which help maintain stability and reliability under varying operating conditions.
  • Lead-Free and RoHS Compliant: The product meets environmental standards, being lead-free and compliant with the Restriction of Hazardous Substances (RoHS) directive, making it suitable for use in eco-friendly applications.

Applications for the DMC3035LSD-13-01 are diverse and include power management tasks in consumer electronics, telecommunication devices, computing equipment, and industrial systems. Its ability to efficiently manage power makes it a go-to component for designers looking to optimize energy consumption while maintaining high performance in their circuits.

Overall, the DMC3035LSD-13-01 by Diodes Incorporated represents a reliable and efficient solution for modern electronic designs requiring high-quality dual N-channel MOSFETs with fast switching, low on-resistance, and robust thermal performance.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.2041
TDK Corporation
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Lowest to $0.0104
TDK Corporation
Lowest to $0.1433
TDK Corporation
Lowest to $0.3698
TDK Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess