EN
  • EN
  • DE

DMC3032LSD

Part No DMC3032LSD
Manufacturer Diodes Incorporated
Catalog END - OF - LIFE
Description COMPLEMENTARY PAIR ENHANCEMENT MODE MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 1168047-DMC3032LSD
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DMC3032LSD CAD Model

Description

Introducing the DMC3032LSD MOSFET by Diodes Incorporated

The DMC3032LSD is a high-performance, dual N-channel enhancement mode field effect transistor (MOSFET) designed by the renowned semiconductor manufacturer, Diodes Incorporated. Engineered to deliver efficiency and reliability, this MOSFET is a perfect fit for a wide range of applications, including power management, load switching, and motor control in modern electronics.

Key Features of the DMC3032LSD

  • Low On-Resistance: The device boasts an impressively low on-resistance (RDS(on)), which minimizes conduction losses and enhances overall efficiency, making it an ideal choice for power-sensitive applications.
  • High-Speed Switching: With its fast switching capabilities, the DMC3032LSD ensures reduced switching losses, which is crucial for high-frequency circuit designs.
  • Dual MOSFET Configuration: The dual N-channel configuration allows for compact designs, as it combines two transistors in a single package, saving space on the PCB.
  • PowerDI®5060-8 Package: Enclosed in a PowerDI®5060-8 package, it not only provides excellent thermal performance but also ensures a small footprint, making it suitable for compact and high-density circuit designs.
  • Lead-Free and RoHS Compliant: In line with modern environmental standards, this component is lead-free and fully RoHS compliant, ensuring that it meets global environmental regulations and can be used in eco-friendly products.

Applications

The versatility of the DMC3032LSD extends to various applications, making it an excellent choice for:

  • Power supply circuits
  • DC-DC converters
  • Load switches
  • Motor control systems
  • Battery management systems
  • Charge and discharge switches for battery protection

Conclusion

With its combination of low on-resistance, high-speed switching, and a compact dual-channel design, the DMC3032LSD from Diodes Incorporated stands out as a MOSFET that can enhance the performance and efficiency of a multitude of electronic devices. Whether you are designing power management systems or looking to optimize your motor control circuitry, the DMC3032LSD is a reliable and eco-friendly choice that is bound to meet your needs.

You May Also Be Interested in

Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
ELM-TECH
Complementary MOSFET
Need more? Email Us
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4712 $58.9000
300+ $0.3869 $116.0700
465+ $0.3742 $174.0030
640+ $0.3627 $232.1280
830+ $0.3500 $290.5000
1,105+ $0.3142 $347.1910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess