EN
  • EN
  • DE
  • IT

DMC25D0UVT-7

Part No DMC25D0UVT-7
Manufacturer Diodes Incorporated
Catalog FETs - Arrays
Description MOSFET N/P-CH 25V/30V TSOT26 / COMPLEMENTARY PAIR ENHANCEMENT MODE MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Reel
FET Type N and P-Channel
FET Feature Standard
Drain to Source Voltage (Vdss) 25V, 30V
Current - Continuous Drain (Id) at 25°C 400mA, 3.2A
Rds On (Maximum) at Id, Vgs 4Ohm at 400mA, 4.5V
Vgs(th) (Maximum) at Id 1.5V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 0.7nC at 8V
Input Capacitance (Ciss) (Maximum) at Vds 26.2pF at 10V
Power - Max 1.2W
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Manufacturer Package SOT-23-6 Thin, TSOT-23-6
Supplier Device Package TSOT-26
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 808221-DMC25D0UVT-7
Ultra Librarian 3D Model Ultra Librarian DMC25D0UVT-7 CAD Model

Description

The DMC25D0UVT-7 is a high-performance, dual N-channel enhancement mode field effect transistor (FET) from Diodes Incorporated, designed for a wide range of applications that demand high efficiency and reliability. This component is part of the company's extensive MOSFET product line and is well-suited for portable electronics, power management, and other space-constrained applications.

Key Features

  • Low On-Resistance: The device offers low on-resistance, typically just 20 mΩ at V<sub>GS = 4.5V, which translates to reduced conduction losses and improved overall efficiency in applications.
  • High-Speed Switching: With fast switching capabilities, the DMC25D0UVT-7 is ideal for high-frequency circuits, contributing to lower switching losses and better performance in power conversion applications.
  • Low Threshold Voltage: The low threshold voltage ensures that the device can be driven at lower gate voltages, making it compatible with low-voltage logic signals and suitable for battery-powered devices.
  • PowerDI3333-8 Package: Enclosed in a compact PowerDI3333-8 package, the DMC25D0UVT-7 offers excellent thermal performance while maintaining a small footprint, crucial for modern electronic devices where space is at a premium.
  • RoHS Compliant: Compliance with RoHS standards means that the DMC25D0UVT-7 is manufactured without the use of hazardous substances, making it an environmentally friendly choice for electronic designs.

Applications

The versatility of the DMC25D0UVT-7 allows it to be used in a variety of applications, including:

  • Power Management Circuits
  • DC-DC Converters
  • Battery Management Systems
  • Load Switches
  • Portable Electronic Devices
  • Motor Drives

Product Specifications

Parameter Value Drain-Source Voltage (V<sub>DSS) 20V Continuous Drain Current (I<sub>D) 6.5A Power Dissipation (P<sub>D) 1.25W Operating Temperature Range -55°C to +150°C

With its robust performance characteristics and compact packaging, the DMC25D0UVT-7 from Diodes Incorporated is a superior choice for designers looking to optimize their power-sensitive applications.

You May Also Be Interested in

Alpha & Omega Semiconductor Inc.
N-Channel Enhancement Mode Field Effect Transistor with Schottky Diode / Trans MOSFET N-CH 30V 11A 8-Pin SOIC
Lowest to $0.1478
Nexperia USA Inc.
MOSFET 2N-CH 20V 0.6A 6DFN
Lowest to $0.1188
Infineon Technologies
HEXFET®Power MOSFET | MOSFET 2N-CH 20V 10A/12A 8-SOIC
Lowest to $2.3284
Diodes Incorporated
MOSFET 2N-CH 30V 3.4A TSOT26
Lowest to $0.1747
Microchip Technology
APT50M50JFLL Microchip Technology MOSFET Modules FREDFET MOS 7 500 V 50 mOhm SOT-227 datasheet, inventory, & pricing.
Lowest to $92.5374
Diodes Incorporated
MOSFET 2N-CH 20V 0.52A SOT963
Lowest to $0.1456
Infineon Technologies
Power MOSFET(Vdss=30V, Rds(on)=0.10ohm) | MOSFET 2N-CH 30V 3.5A 8-SOIC
Lowest to $0.3564
Infineon Technologies
HEXFET POWER MOSFET | MOSFET N/P-CH 20V 8-SOIC
Lowest to $9.6044
Alpha & Omega Semiconductor Inc.
Trans MOSFET N/P-CH 30V 5.5A 8-Pin SOIC
Lowest to $0.3026

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
350+ $0.1662 $58.1700
850+ $0.1364 $115.9400
1,315+ $0.1321 $173.7115
1,810+ $0.1279 $231.4990
2,335+ $0.1237 $288.8395
3,125+ $0.1109 $346.5625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,702 pieces
MOQ: 350 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess