EN
  • EN
  • DE

DL4937-13-F

Part No DL4937-13-F
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 600V 1A MELF / Diode Switching 600V 1A 2-Pin MELF T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Diode Type Standard
Voltage - DC Reverse (Vr) (Maximum) 600V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Maximum) @ If 1.2V @ 1A
Speed Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 200ns
Current - Reverse Leakage @ Vr 5μA @ 600V
Capacitance @ Vr, F 15pF @ 4V, 1MHz
Mounting SMD
Package DO-213AB, MELF
Manufacturer Package MELF
Operating Temperature - Junction -65°C ~ 150°C
Win Source Part Number 772715-DL4937-13-F
Popularity Medium
Supply and Demand Status Limited
Family Name DL4937
Introduction Date May 12, 2000
ECCN EAR99
Halogen Free Not Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian DL4937-13-F CAD Model

Description

The DL4937-13-F from Diodes Incorporated is a high-quality fast recovery rectifier designed for use in a variety of electronic applications. This component is part of the DL4937 series, which is known for its efficient operation and reliability. It is especially suitable for use in power supply circuits and high-frequency inverters, providing rapid switching capabilities with minimal power loss.

Key Features

  • Voltage Rating: The DL4937-13-F has a reverse voltage rating of 600V, making it suitable for high-voltage applications.
  • Current Capacity: It can handle a forward current of 1A, providing ample current for most mid-range power needs.
  • Speed: This rectifier has a fast reverse recovery time, which minimizes losses and improves efficiency in AC-to-DC conversion and other applications where switching speed is crucial.
  • Package: Housed in a compact SOD-123FL package, the DL4937-13-F is designed for surface-mount technology, allowing for efficient assembly and space-saving on circuit boards.
  • Thermal Performance: With its excellent thermal transfer properties, this device can operate effectively over a wide temperature range, ensuring stability and performance under varying environmental conditions.

Applications

The DL4937-13-F is versatile and can be utilized in a broad spectrum of applications, including:

  • Switching power supplies
  • Converters
  • Free-wheeling diodes
  • Reverse battery protection
  • High-frequency rectification

Quality and Compliance

Diodes Incorporated is committed to providing high-quality components that meet rigorous industry standards. The DL4937-13-F is no exception, with certifications that ensure its performance and reliability. It complies with RoHS directives, indicating that it is free from hazardous substances commonly restricted in electronic products.

In summary, the DL4937-13-F is a robust, fast recovery rectifier that offers designers a reliable and efficient solution for managing rectification in various electronic circuits. Its combination of high voltage rating, fast switching speed, and compact form factor make it an excellent choice for modern electronic applications.

You May Also Be Interested in

Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
Micro Commercial Co
Interface
Lowest to $0.0880
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess