EN
  • EN
  • DE

DGD2103MS8-13

Part No DGD2103MS8-13
Manufacturer Diodes Incorporated
Catalog PMIC - Gate Drivers
Description IC GATE DRVR HALF-BRIDGE 8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 17 Weeks
Features Half-Bridge Gate Driver IC Inverting, Non-Inverting 8-SO
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SO
Family Name DGD2103
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number DGD2103MS8-13DIDKR, DGD2103MS8-13DICT, DGD2103MS8-13DITR
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 868774-DGD2103MS8-13
Ultra Librarian 3D Model Ultra Librarian DGD2103MS8-13 CAD Model

Description

Introducing the DGD2103MS8-13 from Diodes Incorporated

The DGD2103MS8-13 is a state-of-the-art high-performance gate driver designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This product is engineered to cater to a wide range of applications, including motor drives, power supply units, and converters, making it a versatile choice for professionals in the electronics industry.

Key Features

  • High Drive Current: The DGD2103MS8-13 boasts a robust output drive current of up to 2A, ensuring efficient switching performance for your power MOSFETs and IGBTs.
  • Wide Operating Range: With an operating voltage range from 10V to 20V, this gate driver can accommodate various power levels, providing flexibility in system design.
  • Fast Propagation Delays: The device features fast propagation delays, which minimizes transition times and improves the overall efficiency of the power switching system.
  • Dual-Channel Operation: The dual independent channels allow for the control of two separate gates, which can be beneficial for applications requiring synchronous driving.
  • Integrated Under-Voltage Lockout (UVLO): The UVLO feature ensures that the gate driver operates at optimum power levels, protecting your system from potential damage due to under-voltage conditions.

Advanced Protection

The DGD2103MS8-13 is equipped with advanced protection features to ensure the reliability and longevity of your electronic designs. Over-temperature protection safeguards the device from thermal overload, while the cross-conduction prevention logic minimizes the risk of shoot-through, enhancing system safety.

Compact and Efficient Design

Encased in an MSOP-8 package, the DGD2103MS8-13 is designed for compactness without compromising on performance. Its small footprint allows for integration into space-constrained applications, while the lead-free and RoHS-compliant design underscores Diodes Incorporated's commitment to environmental sustainability.

Applications

With its robust feature set, the DGD2103MS8-13 is ideal for a variety of applications, including:

  • DC-DC Converters
  • AC-DC Power Supplies
  • Motor Controllers
  • Inverters
  • Class-D Audio Amplifiers

The DGD2103MS8-13 gate driver from Diodes Incorporated is a testament to the company's dedication to providing innovative, high-quality components that meet the evolving needs of the electronics industry.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 8QFN / Half-Bridge Gate Driver IC Non-Inverting 8-QFN (3x3)
Lowest to $1.3109
Microchip Technology
IC GATE DRVR LOW-SIDE 8DFN
Lowest to $12.5150
Richtek USA Inc.
IC BUCK MOSFET DRVR WDFN-8S / High-Side or Low-Side Gate Driver IC Non-Inverting 8-WDFN-SL (2x2)
Lowest to $0.4009
Analog Devices Inc.
FAST 150V PROTECTED HI SIDE NMOS / High-Side Gate Driver IC Non-Inverting 16-MSOP-EP
Need more? Email Us
Texas Instruments
IC GATE DRVR HALF-BRIDGE 16SOIC / Half-Bridge Gate Driver IC CMOS/TTL 16-SOIC
Lowest to $1.8938
Infineon Technologies
IC GATE DRVR HALF-BRIDGE 16MLPQ
Lowest to $4.3657
Texas Instruments
IC GATE DRVR LOW-SIDE 8MSOP
Lowest to $0.3207
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $1.9865
Infineon Technologies
LEVEL SHIFT SOI
Lowest to $1.3830

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
330+ $0.1517 $50.0610
805+ $0.1245 $100.2225
1,245+ $0.1206 $150.1470
1,715+ $0.1167 $200.1405
2,220+ $0.1128 $250.4160
2,965+ $0.1012 $300.0580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 85,000 pieces
MOQ: 330 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess