EN
  • EN
  • DE

DFLZ15

Part No DFLZ15
Manufacturer Diodes Incorporated
Catalog END - OF - LIFE
Description 1.0W SURFACE MOUNT POWER ZENER DIODE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 1167266-DFLZ15
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DFLZ15 CAD Model

Description

The DFLZ15 from Diodes Incorporated is a robust surface-mount Zener diode designed to provide precise voltage regulation and protection for a wide range of electronic applications. This high-performance device is a popular choice among engineers and designers for its reliability and efficiency in circuit protection.

Key Features

  • Nominal Zener Voltage: 15V with a tolerance of ±5%, making it suitable for voltage regulation in a variety of circuits.
  • Power Dissipation: Capable of withstanding up to 1W of power dissipation, ensuring stable performance under typical operating conditions.
  • Surface Mount Package: Comes in a compact SOD-123 package, which is ideal for space-constrained applications and allows for easy integration into PCB designs.
  • Thermal Stability: Exhibits excellent thermal stability over its entire voltage range and operating temperature, which ranges from -55°C to +150°C.
  • Low Leakage Current: Features a low leakage current that helps to maintain energy efficiency and minimizes power loss.
  • High Surge Capability: The device is designed to handle surge currents, making it an excellent choice for protecting sensitive electronics against voltage spikes.

Applications

  • Power Supply Regulation
  • Overvoltage Protection
  • Consumer Electronics
  • Automotive Electronics
  • Telecommunication Systems

The DFLZ15's combination of features makes it a versatile component that can be used in a multitude of applications ranging from simple power supplies to complex automotive and telecommunication systems. Its robust design ensures that it can withstand the demands of high-performance electronics, making it a reliable choice for both commercial and industrial uses.

For detailed specifications, application notes, and additional resources, visit the Diodes Incorporated official website or contact their support team for technical assistance.

You May Also Be Interested in

NXP / Nexperia
TrenchMOS standard level FET
Lowest to $5.4066
Siemens
NPN Silicon Digital Transistor (Switching circuit, inverter, interface circuit, driver circuit)
Lowest to $0.0670
NXP / Nexperia
TrenchMOS standard level FET
Lowest to $1.8365
Fairchild/ON Semiconductor
Hex Inverting Buffers with High Voltage Open-Collector Outputs
Lowest to $0.5536
Bi technologies
R/2R Ladder Network 8 Bit, 2512 Size Thick Film Leadless Chip Packages
Lowest to $3.2640
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $0.7207
Infineon Technologies
Silicon Schottky Diodes
Lowest to $1.4391
TDK Corporation
Automotive Grade Capacitors
Lowest to $1.3537
NXP / Nexperia
Voltage regulator diodes
Lowest to $1.8917

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
370+ $0.1564 $57.8680
905+ $0.1284 $116.2020
1,395+ $0.1244 $173.5380
1,920+ $0.1204 $231.1680
2,485+ $0.1163 $289.0055
3,325+ $0.1043 $346.7975
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 370 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess