EN
  • EN
  • DE

DFLT6V5A-7

Part No DFLT6V5A-7
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS DIODE 6.5VWM POWERDI123
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 1
STAND-OFF Voltage (Vwm) 6.5V
Minimum Breakdown Voltage 7.22V
Max Clamping Voltage 11.2V
Peak Pulse Current(Ippm) 20.1A
Power Dissipation - Pd 225W
Applications Automotive
Temperature Range - Operating -65°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package PowerDI 123
Win Source Part Number 014189-DFLT6V5A-7
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian DFLT6V5A-7 CAD Model

Description

Introducing the DFLT6V5A-7 TVS Diode from Diodes Incorporated

The DFLT6V5A-7 is a state-of-the-art transient voltage suppression (TVS) diode designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This TVS diode is engineered to protect sensitive electronic equipment from voltage transients induced by system inductance, lightning, and electrostatic discharge (ESD), which can be detrimental to the performance and longevity of electronic components.

Key Features of DFLT6V5A-7

  • Low Clamping Voltage: The device offers excellent clamping voltage characteristics, ensuring that any transient voltage spikes are quickly suppressed to safe levels, protecting the vulnerable circuits.
  • High Surge Capability: With its robust design, the DFLT6V5A-7 can withstand high surge currents, making it an ideal solution for surge protection in commercial and industrial applications.
  • Fast Response Time: The diode reacts almost instantaneously to transient voltages, providing immediate protection the moment a surge is detected.
  • Low Leakage Current: It features a very low leakage current, minimizing power loss when the device is in standby mode, thus ensuring energy efficiency in the application it is used.
  • Surface Mount Package: The device comes in a PowerDI™ 123 package, which is designed for optimal board space utilization and easy integration into a wide range of electronic systems.

Applications

The versatility of the DFLT6V5A-7 makes it suitable for a broad spectrum of applications, including:

  • Portable Electronics
  • Power Supply Units
  • Industrial Control Systems
  • Networking Devices
  • Telecommunication Systems

Reliability and Compliance

Diodes Incorporated is committed to delivering products that meet the highest standards of quality and reliability. The DFLT6V5A-7 is no exception, as it is compliant with the IEC 61000-4-2 (ESD) standard, IEC 61000-4-4 (EFT), and IEC 61000-4-5 (Surge) standards, ensuring that it meets the rigorous demands of the global market.

In summary, the DFLT6V5A-7 TVS diode from Diodes Incorporated is a powerful and reliable solution for protecting sensitive electronics from voltage transients. Its combination of low clamping voltage, high surge capability, and fast response time makes it an essential component in safeguarding electronic systems against the unpredictable nature of transient events.

You May Also Be Interested in

Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
NXP / Nexperia
Low capacitance unidirectional quadruple ESD protection diode arrays
Lowest to $4.3657
Wurth Electronics Inc
TVS DIODE UNIDIR 5V SOT23-6
Lowest to $0.5821
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Nexperia USA Inc.
PESD36VS2UT-Q/SOT23/TO-236AB
Lowest to $0.8732
Nexperia USA Inc.
TVS DIODE 10WLCSP
Lowest to $5.8209
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.1456
Comchip Technology
TVS DIODE 24VWM 38.9VC R6
Need more? Email Us
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0836 $54.1800
115+ $0.8891 $102.2465
175+ $0.8613 $150.7275
240+ $0.8335 $200.0400
315+ $0.8058 $253.8270
420+ $0.7224 $303.4080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 55,960 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess