EN
  • EN
  • DE

74ALVT162344DGG

Part No 74ALVT162344DGG
Manufacturer NXP / Nexperia
Catalog Logic - Gates and Inverters
Description 2.5V/3.3V 1-to-4 address driver with 30ohm termination resistors 3-State
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Logic - Gates and Inverters
Manufacturer NXP
Win Source Part Number 164724-74ALVT162344DGG
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74ALVT162344DGG CAD Model

Description

Product Overview: 74ALVT162344DGG from NXP

The 74ALVT162344DGG is a high-performance, low-power 16-bit buffer and line driver designed for use in 3.3V applications. Manufactured by NXP Semiconductors, this device boasts an impressive set of features that make it ideal for a variety of high-speed signal transmission and buffering tasks.

Key Features

  • Voltage Range: The device operates at a nominal voltage of 3.3V, making it compatible with modern low-voltage systems.
  • High-Speed Operation: It is capable of handling fast signal transitions, thanks to its high-speed ALVT (Advanced Low-Voltage Technology) design.
  • Drive Capacity: With a 24 mA output drive capability on both the high and low sides, the 74ALVT162344DGG can drive a variety of loads efficiently.
  • Bus-Hold Function: Integrated bus-hold circuitry on all inputs eliminates the need for external pull-up or pull-down resistors and helps to maintain the last valid input state.
  • Wide Output Voltage Range: The device supports a wide output voltage range, which allows for interfacing with both 3.3V and 5V logic levels.
  • Low Power Dissipation: Its low quiescent current and reduced power-down mode contribute to minimal power consumption.

Package and Quality

The 74ALVT162344DGG comes in a 48-pin TSSOP (Thin Shrink Small Outline Package) that offers a compact footprint and is suitable for surface-mount technology (SMT). The device is designed to meet or exceed the stringent quality and reliability standards that NXP is known for.

Applications

Due to its high-speed and robust output drive, the 74ALVT162344DGG is commonly used in applications that require high-bandwidth and reliable data transfer. These include:

  • Memory buffering and driving in servers and workstations
  • Signal buffering in telecommunications systems
  • Interface translation in mixed-voltage systems
  • Backplane driving and bus management in networking equipment

Conclusion

The 74ALVT162344DGG from NXP is an integral component for designers looking to implement high-speed, low-voltage interfacing and driving capabilities in their digital systems. Its combination of performance, power efficiency, and packaging makes it a versatile choice for a wide range of industrial and commercial applications.

You May Also Be Interested in

Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess