EN
  • EN
  • DE

DFLT20AQ-7

Part No DFLT20AQ-7
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TRANSIENT VOLTAGE SUPPRESSOR PDI
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Mfr Diodes Incorporated
Series Automotive, AEC-Q101
Package Tape & Reel
Product Status Active
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 20V
Voltage - Breakdown (Min) 22.2V
Voltage - Clamping (Max) @ Ipp 32.4V
Current - Peak Pulse (10/1000µs) 6.94A
Power - Peak Pulse 225W
Power Line Protection No
Applications Automotive
Capacitance @ Frequency -
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case POWERDI®123
Supplier Device Package PowerDI™ 123
Base Product Number DFLT20
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1378253-DFLT20AQ-7
Ultra Librarian 3D Model Ultra Librarian DFLT20AQ-7 CAD Model

Description

DFLT20AQ-7 - Surface Mount TVS Diode from Diodes Incorporated

The DFLT20AQ-7 is a high-quality transient voltage suppression (TVS) diode designed by Diodes Incorporated to protect sensitive electronic equipment from voltage transients induced by system inductance, lightning, and other transient voltage events. This device is specifically crafted to shield your circuits by clamping excess transient voltages to a safe level before they can damage your components.

Key Features

  • Low Profile Package: The DFLT20AQ-7 comes in a PowerDI™123 package, which is known for its compact, low-profile design. This makes it ideal for applications where space is at a premium.
  • High Surge Capability: With its capability to handle high surge events, this TVS diode is an excellent choice for protecting circuits in environments where high-energy transients are common.
  • Low Incremental Surge Resistance: The device offers a low incremental surge resistance, resulting in improved performance and reliability during surge events.
  • Unidirectional Protection: The DFLT20AQ-7 provides unidirectional transient voltage protection, making it suitable for DC applications where the polarity of the transient is known.
  • Lead-Free and RoHS Compliant: Adhering to environmental standards, this diode is lead-free and complies with RoHS regulations, making it a responsible choice for modern electronics.

Applications

The DFLT20AQ-7 is versatile and can be used in a variety of applications. Its primary use is to protect sensitive electronics in:

  • Automotive systems
  • Industrial controllers
  • Consumer electronics
  • Portable devices
  • Power supplies

Product Specifications

This device is rated for a stand-off voltage of 20V, ensuring it can handle typical system voltages without breakdown. It has a peak pulse power dissipation of 225W (10/1000μs waveform), which provides a robust shield against high-energy transients. The DFLT20AQ-7 also features a low leakage current and fast response time, ensuring that it reacts quickly to over-voltage events without interfering with normal operation.

With its combination of compact size, high surge capability, and compliance with environmental standards, the DFLT20AQ-7 from Diodes Incorporated is an excellent choice for engineers looking to enhance the durability and longevity of their electronic designs.

You May Also Be Interested in

Nexperia USA Inc.
PESD5Z3.3-Q/SOD523/SC-79
Lowest to $8.7314
Wurth Electronics Inc
TVS DIODE UNIDIR 5V SOT23-6
Lowest to $0.5821
Nexperia USA Inc.
MMBZ15VAL-Q/SOT23/TO-236AB
Lowest to $0.5094
Comchip Technology
TVS DIODE 24VWM 38.9VC R6
Need more? Email Us
Nexperia USA Inc.
PESD36VS2UT-Q/SOT23/TO-236AB
Lowest to $0.8732
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.4553
Yageo
5.0SMDJ, DO-214AB, 28V, 45.4V, R
Lowest to $0.6374
Nexperia USA Inc.
TVS DIODE 10WLCSP
Lowest to $5.8209
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
240+ $0.2117 $50.8080
580+ $0.1737 $100.7460
895+ $0.1683 $150.6285
1,230+ $0.1628 $200.2440
1,590+ $0.1574 $250.2660
2,130+ $0.1411 $300.5430
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,230 pieces
MOQ: 240 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess