EN
  • EN
  • DE

DFLT15AQ-7

Part No DFLT15AQ-7
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description Transient Voltage Suppressor PDI / 24.4V Clamp 9.22A Ipp Tvs Diode Surface Mount PowerDI™ 123
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>Transient Voltage Suppressors (TVS)>TVS Diodes
Mfr Diodes Incorporated
Series Automotive, AEC-Q101
Package Bulk
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 15V
Voltage - Breakdown (Min) 16.7V
Voltage - Clamping (Max) @ Ipp 24.4V
Current - Peak Pulse (10/1000µs) 9.22A
Power - Peak Pulse 225W
Power Line Protection No
Applications Automotive
Capacitance @ Frequency -
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case POWERDI®123
Supplier Device Package PowerDI™ 123
Base Product Number DFLT15
ECCN EAR99
HTSUS 8541.10.0080
Standard Package 3,000 pcs
Win Source Part Number 1381885-DFLT15AQ-7
Ultra Librarian 3D Model Ultra Librarian DFLT15AQ-7 CAD Model

Description

Introducing the DFLT15AQ-7 from Diodes Incorporated

The DFLT15AQ-7 is a cutting-edge surface-mount TVS (Transient Voltage Suppressor) diode, meticulously engineered by Diodes Incorporated, a leading manufacturer and supplier of high-quality semiconductor products. This device is designed to offer exceptional protection for sensitive electronic equipment from voltage transients induced by inductive load switching and lightning disruptions.

Key Features

  • Peak Pulse Power Dissipation: With an impressive peak pulse power dissipation of 1,500 Watts at 10/1000µs waveform, the DFLT15AQ-7 is capable of safeguarding sophisticated circuits against severe voltage spikes.
  • Low Leakage Current: It boasts a low leakage current, minimizing power loss and ensuring high efficiency in operation, which is particularly important for battery-powered devices.
  • Low Profile Package: The device comes in a slim SOD-123FL package, making it suitable for use in compact electronic assemblies without compromising on power and performance.
  • Unidirectional Functionality: The DFLT15AQ-7 is a unidirectional TVS diode, providing targeted protection for specific polarities in electronic circuits.
  • High Surge Capability: Its high surge capability ensures reliable performance under extreme conditions, contributing to the longevity of the protected device.
  • Environmental Compliance: Fully compliant with RoHS and REACH standards, the DFLT15AQ-7 is an environmentally friendly choice for modern electronics design.

Applications

The DFLT15AQ-7 is ideal for a diverse range of applications, including:

  • Portable Devices
  • Power Supply Protection
  • Industrial Systems
  • Networking Equipment
  • Notebooks, Desktops, and Servers

With its robust design and superior performance characteristics, the DFLT15AQ-7 from Diodes Incorporated is a reliable and essential component for protecting electronic systems from transient voltage events. Its compact form factor and high power dissipation make it a versatile solution for a multitude of applications where space is at a premium and protection is paramount.

You May Also Be Interested in

Diodes Incorporated
GENERAL PROTECTION PP SOD323 T&R
Lowest to $0.8797
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.4553
NXP / Nexperia
Low capacitance unidirectional quadruple ESD protection diode arrays
Lowest to $4.3657
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Diodes Incorporated
DATALINE PROTECTION PP X2-DSN060
Lowest to $0.4366
Texas Instruments
AUTOMOTIVE, DUAL, 2.5PF 24-V 25-
Lowest to $0.2911
Micro Commercial Co
ESD,5V,SOD-523
Lowest to $0.9896
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Yageo
5.0SMDJ, DO-214AB, 28V, 45.4V, R
Lowest to $0.6374

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess