EN
  • EN
  • DE

DFLT15A-7-F

Part No DFLT15A-7-F
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection
Family TVS - Diodes
Manufacturer Diodes Incorporated
Win Source Part Number 251803-DFLT15A-7-F
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DFLT15A-7-F CAD Model

Description

The DFLT15A-7-F from Diodes Incorporated is a high-performance, surface-mount, unidirectional TVS (Transient Voltage Suppressor) diode designed to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. This component is specifically engineered to safeguard low voltage, high-speed data lines and power supply connections in a variety of applications, including consumer electronics, automotive systems, and industrial equipment.

Product Features

  • Low Profile Package: The DFLT15A-7-F comes in a slim PowerDI™123 package, making it ideal for applications where space is at a premium.
  • High Surge Capability: With its ability to handle surge events up to 15A (10/1000µs), this diode provides robust protection against high energy transients.
  • Low Clamping Voltage: The device offers a low clamping voltage, ensuring that protected components are exposed to minimal stress during surge events.
  • Low Leakage Current: It features a low leakage current, which helps to preserve energy efficiency and prolong battery life in portable applications.
  • Fast Response Time: The DFLT15A-7-F reacts quickly to transient over-voltages, offering immediate protection to sensitive circuits.
  • RoHS Compliant: This product is compliant with RoHS standards, minimizing the environmental impact by restricting the use of certain hazardous substances.

Applications

The DFLT15A-7-F is suitable for a wide range of applications, including:

  • Protection of I/O Interfaces
  • Power Supply Protection
  • Notebooks, Desktops, and Servers
  • Cell Phones and Portable Devices
  • Networking and Telecommunications Systems
  • Automotive Control Systems

Quality and Reliability

Diodes Incorporated is committed to delivering quality products. The DFLT15A-7-F is manufactured in facilities that are known for their stringent quality control measures. This ensures that each diode meets the high standards expected by customers in terms of performance and reliability.

You May Also Be Interested in

Littelfuse Inc.
TVS DIODE 24VWM 42VC SOD323
Lowest to $0.0932
Diodes Incorporated
GENERAL PROTECTION PP SOD323 T&R
Lowest to $0.8797
Nexperia USA Inc.
PESD5Z3.3-Q/SOD523/SC-79
Lowest to $8.7314
Diodes Incorporated
DATALINE PROTECTION PP X2-DSN060
Lowest to $0.4366
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.1456
NXP / Nexperia
Low capacitance unidirectional quadruple ESD protection diode arrays
Lowest to $4.3657
Nexperia USA Inc.
PESD36VS2UT-Q/SOT23/TO-236AB
Lowest to $0.8732
Littelfuse Inc.
24V 30KV SOT23-3L DIODE ARRAY
Lowest to $0.7277
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess