EN
  • EN
  • DE

DF04S/27

Part No DF04S/27
Manufacturer Diodes Incorporated
Catalog Bridge Rectifiers
Description Rectifier Bridge Diode Single 400V 1A 4-Pin Case DFS T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Bridge Rectifiers
Manufacturer Diodes Incorporated
Win Source Part Number 251559-DF04S/27
Popularity Low
Supply and Demand Status Balance
Family Name DF04S
Introduction Date June 19, 2000
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian DF04S/27 CAD Model

Description

Overview of Diodes Incorporated DF04S/27

The DF04S/27 is a high-performance, surface-mount bridge rectifier designed and manufactured by Diodes Incorporated, a leading global provider of discrete, logic, analog, and mixed-signal semiconductors. This bridge rectifier is engineered to convert alternating current (AC) input into direct current (DC) output, a fundamental function in power supply applications. The DF04S/27 is specifically created to meet the needs of compact electronic devices and is widely used in a variety of applications, including power management, battery charging, and power conversion in consumer electronics, automotive, telecommunications, and industrial systems.

Key Features

  • High Current Capability: The DF04S/27 can handle a high forward surge current, making it suitable for applications that require robust performance during momentary overloads.
  • Low Forward Voltage Drop: The efficient design results in a low forward voltage drop, which enhances power efficiency and reduces thermal stress on the component.
  • Surface-Mount Package: Its surface-mount design (DFS package) allows for efficient assembly in automated manufacturing processes, reducing production costs and time.
  • High Reliability: With its glass passivated chip junctions, the DF04S/27 ensures long-term reliability and stability in operation.
  • Wide Operating Temperature Range: It is capable of operating over a broad temperature range, making it suitable for harsh environments.

Electrical Specifications

  • Peak Repetitive Reverse Voltage: 400V
  • Maximum RMS Bridge Input Voltage: 280V
  • DC Output Current: 1.0A at TA = 25°C
  • Forward Voltage Drop per Element: 1.0V at 1.0A
  • Non-Repetitive Peak Forward Surge Current: 30A

Applications

The DF04S/27 is versatile and can be used in a variety of applications. Its compact size and high efficiency make it an ideal choice for:

  • Switching power supplies
  • Adapters
  • On-board DC/DC converters
  • LED lighting
  • Battery charging circuits
  • Office automation machines
  • Telecommunication devices

With its combination of high efficiency, reliability, and space-saving design, the DF04S/27 from Diodes Incorporated is an excellent choice for designers looking to optimize their power management systems.

You May Also Be Interested in

Taiwan Semiconductor
BRIDGE RECT 1P 200V 500MA MBS
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 50V 3A GBPC6
Need more? Email Us
GeneSiC Semiconductor
BRIDGE RECT 1PHASE 200V 6A BR-6
Need more? Email Us
Comchip Technology
BRIDGE RECT 1PHASE 60V 1A MBS
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 65V 1.5A WOG
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 50V 3A GBU
Need more? Email Us
Taiwan Semiconductor
BRIDGE RECT 1PHASE 400V 4A GBL
Need more? Email Us
Micro Commercial Co
BRIDGE RECT 1PHASE 50V 10A GBJ
Need more? Email Us
Taiwan Semiconductor
BRIDGE RECT 1PHASE 1KV 6A KBL
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess