EN
  • EN
  • DE

DESD1LIN2WSQ-7

Part No DESD1LIN2WSQ-7
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS DIODE 24VWM 50VC SOD323
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Mfr Diodes Incorporated
Series Automotive, AEC-Q101
Package Tape & Reel
Product Status Active
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 24V (Max)
Voltage - Breakdown (Min) 25.4V
Voltage - Clamping (Max) @ Ipp 50V
Current - Peak Pulse (10/1000µs) 3A (8/20µs)
Power - Peak Pulse 160W
Power Line Protection No
Applications Automotive
Capacitance @ Frequency 13pF @ 1MHz
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case SC-76, SOD-323
Supplier Device Package SOD-323
Base Product Number DESD1
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 584367-DESD1LIN2WSQ-7
Ultra Librarian 3D Model Ultra Librarian DESD1LIN2WSQ-7 CAD Model

Description

Product Overview: DESD1LIN2WSQ-7 from Diodes Incorporated

The DESD1LIN2WSQ-7 is a cutting-edge ESD (Electrostatic Discharge) protection device designed and manufactured by Diodes Incorporated, a leading global provider of high-quality semiconductor products. This component is specifically engineered to safeguard sensitive electronic circuits against the harmful effects of ESD, which can cause immediate or latent damage to electronic devices.

Key Features

  • Low Clamping Voltage: The DESD1LIN2WSQ-7 offers a low clamping voltage, which ensures that the protected device is exposed to minimal stress during an ESD event.
  • Low Capacitance: With its ultra-low capacitance, this ESD protector is ideal for high-speed data lines, as it minimizes signal attenuation and preserves signal integrity.
  • Bi-directional Protection: This device provides bi-directional protection, which means it can suppress ESD pulses regardless of the polarity, ensuring comprehensive protection for the circuit.
  • Small Package Size: Housed in a small SOD-323 package, the DESD1LIN2WSQ-7 is perfect for space-constrained applications, allowing for efficient use of PCB real estate.
  • RoHS Compliant: Adhering to environmental standards, the product is RoHS compliant, which means it is free from hazardous substances and is suitable for use in various markets.

Applications

The DESD1LIN2WSQ-7 is versatile and can be used in a wide range of applications. It is particularly useful in protecting high-speed data lines such as USB 2.0, HDMI, and Gigabit Ethernet. Additionally, it is suitable for safeguarding I/O interfaces, VCC bus, and other vulnerable circuits used in consumer electronics, computing devices, and communication systems.

Reliability and Performance

Diodes Incorporated ensures that the DESD1LIN2WSQ-7 meets rigorous quality and performance standards. The device's reliability is backed by comprehensive testing and validation, making it a trusted choice for engineers and designers looking to enhance the ESD robustness of their electronic systems.

Whether you are developing a new product or seeking to improve the ESD protection in an existing design, the DESD1LIN2WSQ-7 from Diodes Incorporated is an excellent solution that combines efficiency, reliability, and high performance in a compact form factor.

You May Also Be Interested in

Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Diodes Incorporated
DATALINE PROTECTION PP X2-DSN060
Lowest to $0.4366
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.1456
Nexperia USA Inc.
PESD36VS2UT-Q/SOT23/TO-236AB
Lowest to $0.8732
Wurth Electronics Inc
TVS DIODE UNIDIR 5V SOT23-6
Lowest to $0.5821
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Comchip Technology
TVS DIODE 24VWM 38.9VC R6
Need more? Email Us
Nexperia USA Inc.
TVS DIODE 10WLCSP
Lowest to $5.8209
Micro Commercial Co
ESD,5V,SOD-523
Lowest to $0.9896

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3538 $51.3010
305+ $0.3314 $101.0770
470+ $0.3202 $150.4940
675+ $0.2978 $201.0150
875+ $0.2866 $250.7750
1,090+ $0.2754 $300.1860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90,000 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess