EN
  • EN
  • DE

DDZ24C-7-79

Part No DDZ24C-7-79
Manufacturer Diodes Incorporated
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Diodes Incorporated
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 821637-DDZ24C-7-79
Ultra Librarian 3D Model Ultra Librarian DDZ24C-7-79 CAD Model

Description

Introducing the DDZ24C-7-79 Zener Diode from Diodes Incorporated

The DDZ24C-7-79, crafted by the reputable semiconductor manufacturer Diodes Incorporated, stands as a testament to precision and reliability in voltage regulation applications. This Zener diode is specifically designed to offer excellent voltage stability and protection for a multitude of electronic circuits. With its compact form factor and robust design, it is an ideal choice for designers looking to maintain a consistent voltage level within their electronic devices.

Key Features of the DDZ24C-7-79

  • Optimal Voltage Regulation: The DDZ24C-7-79 Zener diode has a nominal Zener voltage of 24V, making it suitable for a range of voltage stabilization tasks.
  • High Precision: This diode offers tight tolerance levels, ensuring precise voltage regulation and consistent performance across various conditions.
  • Low Leakage Current: It is designed with a low leakage current characteristic, which enhances the overall efficiency of the circuit in which it is used.
  • Power Dissipation: The device is capable of handling a power dissipation of up to 500mW, accommodating a fair amount of power without compromising on performance.
  • Surface Mount Package: The DDZ24C-7-79 comes in a convenient SOD-123 package, which is well-suited for space-constrained applications and allows for easy integration into surface mount technology (SMT) manufacturing processes.
  • RoHS Compliant: In line with modern environmental standards, this Zener diode is RoHS compliant, minimizing the environmental impact by excluding hazardous substances from its composition.

Applications

The versatility of the DDZ24C-7-79 makes it an excellent choice for a variety of applications, including:

  • Voltage regulation modules
  • Overvoltage protection circuits
  • Power management solutions
  • Consumer electronics
  • Telecommunication devices

Diodes Incorporated's DDZ24C-7-79 Zener diode is a reliable solution for maintaining the integrity of electronic circuits by providing a stable reference voltage. Its combination of precision, power handling, and compact packaging make it a preferred component for engineers and designers across various industries.

You May Also Be Interested in

Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.2476 $68.9904
9+ $14.1522 $127.3698
13+ $13.7099 $178.2287
18+ $13.2675 $238.8150
23+ $12.8251 $294.9773
31+ $11.4992 $356.4752
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess