EN
  • EN
  • DE

DDZ18CQ-7

Part No DDZ18CQ-7
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Single
Description DIODE ZENER 17.88V 310MW SOD123
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 37 Weeks
Features Zener Diode 17.88 V 310 mW ±3% Surface Mount SOD-123
Manufacturer Diodes Incorporated
Series Automotive, AEC-Q101
Package Reel - TR
Operating Temperature Range -65°C ~ 150°C
Mounting Surface Mount
Package SOD-123
Case / Package SOD-123
Family Name DDZ18
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 868300-DDZ18CQ-7
Ultra Librarian 3D Model Ultra Librarian DDZ18CQ-7 CAD Model

Description

Product Overview: DDZ18CQ-7 Zener Diode

The DDZ18CQ-7 from Diodes Incorporated is a high-precision, surface-mount Zener diode designed for a multitude of applications that require voltage regulation and voltage reference. This robust component features a nominal Zener voltage of 18 volts, making it suitable for stabilizing circuits and ensuring consistent performance across various electronic devices.

Key Features

  • Zener Voltage: The DDZ18CQ-7 offers a precise Zener voltage of 18V, providing reliable voltage regulation for a broad range of applications.
  • Power Dissipation: With a power dissipation of 500mW, this Zener diode can handle moderate levels of power, making it ideal for small-scale industrial and consumer electronics.
  • Tolerance: The diode boasts a tight tolerance level, which ensures accurate voltage regulation and minimizes deviations in performance.
  • Package: It comes in a compact SOD-123 package, which is not only space-efficient but also facilitates easy integration into various circuit designs.
  • Operating Temperature Range: The DDZ18CQ-7 operates within a temperature range of -65°C to 150°C, ensuring stability and reliability across extreme environmental conditions.
  • Compliance: This product is RoHS compliant, which means it adheres to strict environmental standards, avoiding the use of hazardous substances in its manufacturing process.

Applications

The DDZ18CQ-7 Zener diode is versatile and can be used in a variety of electronic circuits. Its primary function is to provide a stable reference voltage, which is essential in power supply applications. It is also commonly used in overvoltage protection circuits to safeguard sensitive components from electrical damage. Additionally, its precision and reliability make it an excellent choice for use in telecommunications systems, consumer electronics, and computer applications.

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the DDZ18CQ-7 is no exception. Each diode is manufactured with the highest standards to ensure that it meets the stringent requirements of modern electronic devices. Customers can trust this component to deliver consistent performance and long-term reliability in their products.

Ordering Information

The DDZ18CQ-7 Zener diode is available for order in various quantities to suit the scale of your project, whether it's for prototype development or mass production. For detailed pricing and availability, please contact your local Diodes Incorporated sales representative or authorized distributor.

You May Also Be Interested in

Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
1,420+ $0.0408 $57.9360
3,450+ $0.0335 $115.5750
5,340+ $0.0325 $173.5500
7,355+ $0.0314 $230.9470
9,510+ $0.0304 $289.1040
12,715+ $0.0273 $347.1195
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,850 pieces
MOQ: 1420 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess