EN
  • EN
  • DE

DDTC115EE

Part No DDTC115EE
Manufacturer Diodes Incorporated
Catalog Misc Products
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Diodes Incorporated
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 843262-DDTC115EE
Ultra Librarian 3D Model Ultra Librarian DDTC115EE CAD Model

Description

Introducing the DDTC115EE Pre-Biased Transistor from Diodes Incorporated

The DDTC115EE is a cutting-edge pre-biased (also known as a digital transistor) from Diodes Incorporated, designed to simplify circuit design and minimize component count in digital and switching applications. This innovative product integrates a single NPN transistor with built-in biasing resistors, providing a complete solution that enhances reliability and streamlines the manufacturing process.

Key Features of the DDTC115EE

  • Integrated Biasing Resistors: The DDTC115EE includes a built-in resistor network, consisting of one resistor between the base and the emitter and another between the base and the collector. This integration reduces component count and board space requirements, making it ideal for compact designs.
  • High Performance: This transistor offers excellent switching performance with a fast switching speed, which is essential for high-speed circuit operation. It is capable of handling moderate power levels, making it suitable for a variety of applications.
  • Low V<sub>CE(sat): The device exhibits a low collector-emitter saturation voltage, which translates to reduced power loss and improved efficiency in operation.
  • Robustness: The DDTC115EE is built to withstand the rigorous demands of industrial environments, providing reliable performance over a wide range of temperatures and operating conditions.
  • Surface-Mount Package: The transistor comes in a small surface-mount package, which is perfect for modern, high-density printed circuit boards (PCBs).

Applications

The DDTC115EE is versatile and can be used in a variety of applications, including:

  • Signal processing
  • Power management
  • DC-DC converters
  • Motor control circuits
  • Consumer electronics

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the DDTC115EE is no exception. It is manufactured to meet high standards, ensuring that it performs to specifications in a broad range of products. Whether you're designing for industrial, commercial, or consumer applications, the DDTC115EE is a reliable choice that can help you achieve a compact, efficient design.

For detailed specifications and application notes, designers are encouraged to consult the comprehensive datasheet provided by Diodes Incorporated.

You May Also Be Interested in

HMS Networks
CC-LINK IE TO PROFINET I/O
Need more? Email Us
443
MG Chemicals
DESOLDER BRAID ROSIN 0.075" 25'
Lowest to $0.5440
Desco
BAG SHIELD METAL-IN 4X8 100PC
Lowest to $0.4897
55A
Cinch Connectivity Solutions
TERM LUG STRIP 7POS 2.25" SINGLE
Need more? Email Us
SCS
COILED CORD DUAL COND GND 5'
Need more? Email Us
Apex Tool Group
BULB SOLDER-OFF
Lowest to $0.2420
3M
26 PIN INTRA-CONNECTOR
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $51.1596
Botron Company Inc.
B1603 WHITE ESD SAFE MANUAL TAPE
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8697 $60.8790
165+ $0.7138 $117.7770
255+ $0.6918 $176.4090
350+ $0.6687 $234.0450
450+ $0.6468 $291.0600
600+ $0.5798 $347.8800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess