EN
  • EN
  • DE

DCX54

Part No DCX54
Manufacturer Diodes Incorporated
Catalog END - OF - LIFE
Description NPN SURFACE MOUNT TRANSISTOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 1166932-DCX54
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DCX54 CAD Model

Description

The DCX54 is a cutting-edge semiconductor device from Diodes Incorporated, a leading manufacturer in the electronics industry. This product is designed to cater to the needs of modern electronic circuits, offering high efficiency and reliability. The DCX54 is a testament to Diodes Incorporated's commitment to providing innovative solutions that meet the evolving demands of technology.

Key Features

  • High Current Capacity: The DCX54 is capable of handling significant current levels, making it suitable for power-intensive applications.
  • Low Power Dissipation: With its optimized design, the device ensures minimal power loss, which enhances overall system efficiency and longevity.
  • Compact Form Factor: The small footprint of the DCX54 allows for its use in space-constrained applications without compromising performance.
  • Robust Thermal Performance: The product is designed to operate reliably over a wide temperature range, ensuring consistent performance even under challenging conditions.
  • High-Speed Switching: Ideal for applications requiring fast switching, the DCX54 provides swift response times, thereby improving circuit responsiveness.

Applications

The versatility of the DCX54 makes it an excellent choice for a broad spectrum of applications, including:

  • Power Management Circuits
  • DC-DC Converters
  • Motor Controllers
  • LED Lighting Systems
  • Telecommunication Devices

Quality and Reliability

Diodes Incorporated ensures that the DCX54, like all of its products, undergoes rigorous testing and quality assurance processes. These procedures guarantee that each device meets the highest standards of quality and reliability that customers have come to expect from the company.

Technical Support and Resources

To assist customers in implementing the DCX54 into their designs, Diodes Incorporated offers comprehensive technical support, including datasheets, application notes, and design tools. Their team of experienced engineers is also available to provide expert advice and assistance.

For more information on the DCX54, or to request samples and technical documents, please visit the Diodes Incorporated website or contact their customer service team.

You May Also Be Interested in

Siemens
NPN Silicon Digital Transistor (Switching circuit, inverter, interface circuit, driver circuit)
Lowest to $0.0670
NXP / Nexperia
Triacs logic level
Lowest to $0.2287
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $0.7207
NXP / Nexperia
TrenchMOS standard level FET
Lowest to $5.4066
Catalyst Semiconductor
256-Bit Serial Nonvolatile CMOS Static RAM
Need more? Email Us
Bi technologies
R/2R Ladder Network 8 Bit, 2512 Size Thick Film Leadless Chip Packages
Lowest to $3.2640
Atmel
64K (8K x 8) CMOS E2PROM with Page Write and Software Data Protection
Need more? Email Us
Fairchild/ON Semiconductor
Hex Inverting Buffers with High Voltage Open-Collector Outputs
Lowest to $0.5536
Samwha
DC-DC converter circuits for mobile equipment
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess