EN
  • EN
  • DE

D5V0P4URL6SO-7

Part No D5V0P4URL6SO-7
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS DIODE 3.3VWM 6VC SOT26
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Type Steering (Rail to Rail)
Unidirectional Channels 4
STAND-OFF Voltage (Vwm) 3.3V (Max)
Minimum Breakdown Voltage 4.5V
Max Clamping Voltage 6V (Typ)
Peak Pulse Current(Ippm) 5A (8/20μs)
Power Dissipation - Pd 180W
Power Line Protection Yes
Applications HDMI
Capacitance @ Frequency 2.4pF @ 1MHz
Temperature Range - Operating -55°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-26
Win Source Part Number 1032280-D5V0P4URL6SO-7
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian D5V0P4URL6SO-7 CAD Model

Description

Product D5V0P4URL6SO-7 - Diodes Incorporated The D5V0P4URL6SO-7 is a cutting-edge, low-capacitance TVS diode designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This high-performance product is specifically engineered to provide superior transient voltage suppression and protect sensitive electronic components from electrostatic discharge (ESD) and other voltage-induced transient events.

Ideal for high-speed data lines and high-frequency applications, the D5V0P4URL6SO-7 is housed in an ultra-small, leadless DFN1006-2 package, which allows for efficient use of PCB space and is perfect for portable electronic devices where space is at a premium. The compact form factor does not compromise on power, as this diode offers a peak pulse power dissipation of 200W at 10/1000μs waveform, ensuring robust protection for your devices.

With a working voltage of 5V and a low leakage current, this diode is optimized for power-sensitive applications. It also features a low clamping voltage, which is critical for protecting modern electronics that utilize low voltage levels and are susceptible to damage from overvoltage events.

The D5V0P4URL6SO-7 is characterized by its IEC 61000-4-2 (ESD) immunity, withstanding contact discharges of up to ±30kV, which makes it a reliable choice for safeguarding high-performance and sensitive electronic circuits. Its fast response time is essential for immediate protection against transient voltages, ensuring that the device remains operational and reliable under harsh conditions.

In summary, the D5V0P4URL6SO-7 from Diodes Incorporated is an exemplary solution for designers looking to enhance the durability and longevity of their electronic products. Its combination of a small footprint, high-efficiency, and powerful protection capabilities make it an indispensable component in any modern electronic system that requires dependable voltage suppression.

For pricing, availability, and more detailed specifications, please contact an authorized distributor or visit the Diodes Incorporated product page.

You May Also Be Interested in

Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Semtech Corporation
1-LINE 3.3V 6A(8/20US) ESD SLP06
Lowest to $0.1456
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Nexperia USA Inc.
MMBZ10VAL-Q/SOT23/TO-236AB
Lowest to $2.1829
Diodes Incorporated
TRANSIENT VOLTAGE SUPPRESSOR PP
Lowest to $0.6403
Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SOD123F
Lowest to $0.1456
Diotec Semiconductor AG
TVS SOD-123FL 60V 200W UNIDIR
Lowest to $0.1019

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess