EN
  • EN
  • DE

D5V0M2B3LP10-7

Part No D5V0M2B3LP10-7
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS DIODE 5VWM 14VC DFN1010-3 / 14V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount X2-DFN1010-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Diodes Incorporated
Package Tape & Reel (TR)
Type Zener
Bidirectional Channels 2
Voltage - Reverse Standoff (Typ) 5V (Max)
Voltage - Breakdown (Min) 5.5V
Voltage - Clamping (Max) @ Ipp 14V
Current - Peak Pulse (10/1000µs) 12A (8/20µs)
Power - Peak Pulse 130W
Power Line Protection No
Applications General Purpose
Capacitance @ Frequency 28pF @ 1MHz
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 3-XFDFN
Supplier Device Package X2-DFN1010-3
Base Product Number D5V0M2
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Names D5V0M2B3LP10-7DIDKR,D5V0M2B3LP10-7DICT,D5V0M2B3LP10-7DI,D5V0M2B3LP10-7DITR
Standard Package 5,000
Win Source Part Number 971689-D5V0M2B3LP10-7
Ultra Librarian 3D Model Ultra Librarian D5V0M2B3LP10-7 CAD Model

Description

Product Overview: D5V0M2B3LP10-7 TVS Diode

The D5V0M2B3LP10-7 from Diodes Incorporated is a robust transient voltage suppressor (TVS) diode designed to protect sensitive electronic equipment from voltage transients induced by system inductance, lightning, and electrostatic discharge (ESD). This discrete semiconductor product is a great solution for safeguarding high-speed data lines and other vulnerable circuits.

Key Features

  • Low Clamping Voltage: The D5V0M2B3LP10-7 offers a low clamping voltage, which is crucial for protecting modern sensitive electronics from over-voltage without affecting their performance.
  • ESD Protection: It is specifically designed to provide ESD protection up to ±30kV (air and contact discharge) as per the IEC 61000-4-2 standard, ensuring the reliability and longevity of electronic components.
  • Low Leakage Current: With its low leakage current, this TVS diode helps in maintaining the energy efficiency of the application it is used in, making it suitable for battery-powered devices.
  • Ultra-Small Package: The device comes in a compact X3-DFN1010-2 package, which is ideal for space-constrained applications without compromising on protection capabilities.
  • RoHS Compliant: The D5V0M2B3LP10-7 is compliant with RoHS standards, meaning it is manufactured without the use of hazardous substances, making it environmentally friendly.

Applications

The D5V0M2B3LP10-7 is versatile and can be used in a wide array of applications, including:

  • Portable Electronics
  • Smartphones and Tablets
  • Data Line Protection
  • USB Interfaces and Power Ports
  • Microcontroller-Based Equipment

Reliability and Performance

Diodes Incorporated has engineered the D5V0M2B3LP10-7 to meet the stringent requirements of modern electronics. The device's fast response time ensures that it reacts quickly to transient events, providing immediate protection to sensitive components. Its low dynamic resistance allows for better performance in surge protection, making it a reliable choice for critical applications.

Whether you are designing consumer electronics, communication devices, or industrial systems, the D5V0M2B3LP10-7 TVS diode from Diodes Incorporated offers superior protection in a small package, ensuring your designs are safeguarded against the damaging effects of voltage transients.

You May Also Be Interested in

Micro Commercial Co
ESD,5V,SOD-523
Lowest to $0.9896
Yageo
5.0SMDJ, DO-214AB, 28V, 45.4V, R
Lowest to $0.6374
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.5821
NXP / Nexperia
Low capacitance unidirectional quadruple ESD protection diode arrays
Lowest to $4.3657
Texas Instruments
AUTOMOTIVE, DUAL, 2.5PF 24-V 25-
Lowest to $0.2911
Toshiba Semiconductor and Storage
TVS DIODE 12VWM 33VC USM
Lowest to $0.2911
Diodes Incorporated
DATALINE PROTECTION PP X2-DSN060
Lowest to $0.4366
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Microchip Technology
TVS DIODE 12VWM 19.9VC DO214AB
Lowest to $43.6568

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
265+ $0.1887 $50.0055
650+ $0.1549 $100.6850
1,000+ $0.1500 $150.0000
1,380+ $0.1452 $200.3760
1,785+ $0.1404 $250.6140
2,385+ $0.1258 $300.0330
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 108,990 pieces
MOQ: 265 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess