EN
  • EN
  • DE

D5V0H1U2LP-7B

Part No D5V0H1U2LP-7B
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS DIODE 5.5VWM 14VC DFN1006-2 / 14V Clamp 30A (8/20µs) Ipp Tvs Diode Surface Mount X1-DFN1006-2
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Manufacturer Diodes Incorporated
Packaging Reel - TR
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 5.5V (Max)
Voltage - Breakdown (Min) 6.2V
Voltage - Clamping (Max) @ Ipp 14V
Current - Peak Pulse (10/1000µs) 30A (8/20µs)
Power - Peak Pulse 420W
Power Line Protection No
Applications General Purpose
Capacitance @ Frequency 190pF @ 1MHz
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting Surface Mount
Case / Package 0402 (1006 Metric)
Supplier Device Package X1-DFN1006-2
Base Product Number D5V0H1
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number D5V0H1U2LP-7BDIDKR,D5V0H1U2LP-7BDITR,D5V0H1U2LP-7B-ND,D5V0H1U2LP-7BDICT
Standard Package 10,000
Win Source Part Number 1334845-D5V0H1U2LP-7B
Ultra Librarian 3D Model Ultra Librarian D5V0H1U2LP-7B CAD Model

Description

The D5V0H1U2LP-7B is a high-performance, low-capacitance TVS diode designed and manufactured by Diodes Incorporated. This compact, leadless package is engineered to offer transient voltage suppression for sensitive electronics. It protects against electrostatic discharge (ESD), electrical fast transients (EFT), and other voltage-induced transient events.

Key Features

  • Low Clamping Voltage: The device provides immediate protection by clamping voltage to a safe level during transient events, ensuring the safety of the downstream components.
  • Low Leakage Current: It exhibits minimal leakage current, enhancing the overall efficiency of the application in which it is used.
  • Low Capacitance: With its low capacitance design, the D5V0H1U2LP-7B is ideal for high-speed data line applications, ensuring signal integrity is maintained.
  • ESD Protection: It offers excellent protection against electrostatic discharge, meeting or exceeding the IEC 61000-4-2 standard.
  • Leadless Design: The ultra-small leadless package allows for high-density PCB layouts and is suitable for space-constrained applications.

Applications

The D5V0H1U2LP-7B is versatile and can be used in a variety of applications, including:

  • Mobile Devices
  • Portable Electronics
  • USB Interfaces
  • High-Speed Data Lines
  • Wireless Communication Systems

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the D5V0H1U2LP-7B is no exception. It is manufactured in ISO-certified facilities, ensuring high reliability and performance consistency. Each device undergoes rigorous testing to meet stringent industry standards.

Environmental Compliance

The D5V0H1U2LP-7B is RoHS compliant and free from harmful substances, making it an environmentally responsible choice for your electronic protection needs.

You May Also Be Interested in

Nexperia USA Inc.
TVS DIODE 10WLCSP
Lowest to $5.8209
Yageo
5.0SMDJ, DO-214AB, 28V, 45.4V, R
Lowest to $0.6374
Microchip Technology
TVS DIODE 12VWM 19.9VC DO214AB
Lowest to $43.6568
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Comchip Technology
TVS DIODE 24VWM 38.9VC R6
Need more? Email Us
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
NXP / Nexperia
Low capacitance unidirectional quadruple ESD protection diode arrays
Lowest to $4.3657
Littelfuse Inc.
TVS DIODE 24VWM 42VC SOD323
Lowest to $0.0932
Texas Instruments
12V TWO-CHANNEL BIDIRECTIONAL ES
Lowest to $0.2183

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
1,015+ $0.0571 $57.9565
2,465+ $0.0469 $115.6085
3,820+ $0.0454 $173.4280
5,265+ $0.0439 $231.1335
6,795+ $0.0425 $288.7875
9,095+ $0.0381 $346.5195
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 78,000 pieces
MOQ: 1015 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess