EN
  • EN
  • DE

D5V0F2U6LP-7

Part No D5V0F2U6LP-7
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS DIODE 5.5V 12V U-DFN1610-6 / 2 CHANNEL LOW CAPACITANCE TVS DIODE ARRAY
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Reel
Type Steering (Rail to Rail)
Unidirectional Channels 2
Voltage - Reverse Standoff (Typ) 5.5V (Maximum)
Voltage - Breakdown (Min) 6V
Voltage - Clamping (Maximum) at Ipp 12V
Current - Peak Pulse (10/1000μs) 1.5A (8/20μs)
Power Line Protection Yes
Applications Use For General
Capacitance at Frequency 0.5pF at 1MHz
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Manufacturer Package 6-UFDFN
Supplier Device Package U-DFN1610-6
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Sufficient
Win Source Part Number 800959-D5V0F2U6LP-7
Ultra Librarian 3D Model Ultra Librarian D5V0F2U6LP-7 CAD Model

Description

Product Overview: D5V0F2U6LP-7 TVS Diode

The D5V0F2U6LP-7 is a cutting-edge Transient Voltage Suppressor (TVS) diode designed by Diodes Incorporated to provide high-efficiency voltage protection. It is specifically engineered to safeguard sensitive electronic components from voltage transients induced by system inductance, lightning, and electrostatic discharge (ESD). This diode is a crucial component for modern electronics where high-speed data lines and sensitive circuits require robust protection against sudden voltage spikes.

Key Features

  • Low Profile Package: The D5V0F2U6LP-7 comes in a sleek, X1-DFN1006-2 package, making it suitable for space-constrained applications.
  • ESD Protection: It offers excellent ESD protection, exceeding IEC 61000-4-2 (ESD) Level 4 standards, ensuring the safety of electronic devices during human handling and operation.
  • Low Clamping Voltage: The device features a low dynamic resistance and clamping voltage, which provides superior protection for sensitive circuits by minimizing the impact of voltage transients.
  • High Surge Capability: Designed to withstand high surge currents, the D5V0F2U6LP-7 can absorb transient overvoltage events without performance degradation, offering a reliable shield for electronic components.
  • Bidirectional Design: The bidirectional design of this TVS diode allows it to protect circuits from voltage transients in both directions, simplifying circuit design and reducing component count.

Applications

The D5V0F2U6LP-7 is ideal for a range of applications where voltage protection is critical. These include:

  • USB ports and other high-speed data lines
  • Wireless communication systems
  • Portable electronics
  • Power supply lines
  • Computers and peripherals

Reliability and Quality

Diodes Incorporated is known for its commitment to quality and reliability, and the D5V0F2U6LP-7 is no exception. It is produced with stringent quality control measures and is subjected to rigorous testing to ensure it meets the high standards expected by the industry. This TVS diode is RoHS compliant, reflecting the company's dedication to environmental responsibility.

Whether you are designing consumer electronics, industrial systems, or communication infrastructure, the D5V0F2U6LP-7 from Diodes Incorporated offers superior protection against voltage transients, ensuring the longevity and reliability of your electronic devices.

You May Also Be Interested in

Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
General Semiconductor
TVS DIODE 171VWM 274VC SMC
Lowest to $0.5821
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Nexperia USA Inc.
TVS DIODE 10WLCSP
Lowest to $5.8209
Texas Instruments
AUTOMOTIVE, DUAL, 2.5PF 24-V 25-
Lowest to $0.2911
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.4553
Micro Commercial Co
ESD,5V,SOD-523
Lowest to $0.9896
NXP / Nexperia
Low capacitance unidirectional quadruple ESD protection diode arrays
Lowest to $4.3657
Nexperia USA Inc.
MMBZ15VAL-Q/SOT23/TO-236AB
Lowest to $0.5094

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
370+ $0.1360 $50.3200
900+ $0.1116 $100.4400
1,390+ $0.1081 $150.2590
1,915+ $0.1046 $200.3090
2,475+ $0.1011 $250.2225
3,310+ $0.0907 $300.2170
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 74,500 pieces
MOQ: 370 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess