EN
  • EN
  • DE

D5V0F2U3LPQ-7B

Part No D5V0F2U3LPQ-7B
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS DIODE 5.5VWM 12VC DFN1006-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Estimated Pruduction Lead Time 25 Weeks
Features 12V Clamp 1.5A (8/20µs) Ipp Tvs Diode Surface Mount X1-DFN1006-3
Manufacturer Diodes Incorporated
Series Automotive, AEC-Q101
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package 3-UFDFN
Case / Package X1-DFN1006-3
Family Name D5V0F2
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number D5V0F2U3LPQ-7BDIDKR, D5V0F2U3LPQ-7BDITR, D5V0F2U3LPQ-7BDICT
Quantity per package 10000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 868066-D5V0F2U3LPQ-7B
Ultra Librarian 3D Model Ultra Librarian D5V0F2U3LPQ-7B CAD Model

Description

Product Overview: D5V0F2U3LPQ-7B

The D5V0F2U3LPQ-7B is a state-of-the-art TVS (Transient Voltage Suppressor) diode device designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This product is specifically crafted to provide robust protection for sensitive electronics from voltage transients induced by system-level electrostatic discharge (ESD), electrical fast transients (EFT), and other high-energy disturbances.

Key Features

  • Low Clamping Voltage: The D5V0F2U3LPQ-7B offers a very low dynamic resistance and clamping voltage, ensuring that protected components are exposed to minimal stress during transient events.
  • ESD Protection: It is capable of withstanding ESD events, offering a high level of protection for sensitive circuits against electrostatic discharges that can occur during handling or operation.
  • Compact Footprint: Designed in a small DFN1006-2 package, it provides a space-saving solution, making it ideal for compact devices where board space is at a premium.
  • Low Leakage Current: The device features a low leakage current, which is beneficial for battery-powered applications as it helps to conserve power and prolong battery life.
  • RoHS Compliant: The D5V0F2U3LPQ-7B is compliant with RoHS standards, meaning it is manufactured without the use of hazardous substances, making it an environmentally friendly choice.

Applications

The versatility of the D5V0F2U3LPQ-7B allows it to be used in a wide range of applications. It is particularly well-suited for:

  • Mobile Handsets
  • Portable Electronics
  • Power Supplies
  • Notebook Computers
  • Wearable Technology

Quality and Reliability

Diodes Incorporated is known for its commitment to quality and reliability, and the D5V0F2U3LPQ-7B is no exception. It is produced with the highest manufacturing standards and subjected to rigorous testing to ensure it meets the stringent requirements of the industry. Customers can trust this product to provide reliable protection for their electronic devices.

With its combination of advanced features and proven performance, the D5V0F2U3LPQ-7B from Diodes Incorporated represents a premier choice for designers looking to enhance the durability and longevity of their electronic products.

You May Also Be Interested in

Littelfuse Inc.
24V 30KV SOT23-3L DIODE ARRAY
Lowest to $0.7277
NXP / Nexperia
Low capacitance unidirectional quadruple ESD protection diode arrays
Lowest to $4.3657
Littelfuse Inc.
TVS DIODE 24VWM 42VC SOD323
Lowest to $0.0932
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Nexperia USA Inc.
MMBZ15VAL-Q/SOT23/TO-236AB
Lowest to $0.5094
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
General Semiconductor
TVS DIODE 171VWM 274VC SMC
Lowest to $0.5821
Wurth Electronics Inc
TVS DIODE UNIDIR 5V SOT23-6
Lowest to $0.5821
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 15.5VC 0402
Lowest to $0.1427

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
165+ $0.3061 $50.5065
400+ $0.2512 $100.4800
620+ $0.2433 $150.8460
850+ $0.2355 $200.1750
1,100+ $0.2276 $250.3600
1,470+ $0.2041 $300.0270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90,000 pieces
MOQ: 165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess