EN
  • EN
  • DE

D4V5H1U2LP1610-7

Part No D4V5H1U2LP1610-7
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS DIODE 4.5VWM 11.5VC 2DFN / 11.5V Clamp 90A (8/20µs) Ipp Tvs Diode Surface Mount U-DFN1610-2 (Type B)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Manufacturer Diodes Incorporated
Packaging Reel - TR
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 4.5V (Max)
Voltage - Breakdown (Min) 5.5V
Voltage - Clamping (Max) @ Ipp 11.5V
Current - Peak Pulse (10/1000µs) 90A (8/20µs)
Power Line Protection No
Capacitance @ Frequency 800pF @ 1MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Surface Mount
Case / Package 0603 (1610 Metric)
Supplier Device Package U-DFN1610-2 (Type B)
Base Product Number D4V5H1
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number D4V5H1U2LP1610-7DICT,D4V5H1U2LP1610-7DITR,D4V5H1U2LP1610-7DIDKR,D4V5H1U2LP1610-7-ND
Standard Package 10,000
Win Source Part Number 1334831-D4V5H1U2LP1610-7
Ultra Librarian 3D Model Ultra Librarian D4V5H1U2LP1610-7 CAD Model

Description

Product Overview: D4V5H1U2LP1610-7 from Diodes Incorporated

The D4V5H1U2LP1610-7 is a high-performance, surface-mount TVS (Transient Voltage Suppressor) diode designed by Diodes Incorporated, a leading manufacturer in the semiconductor industry. This robust diode is engineered to protect sensitive electronic equipment from voltage transients induced by system inductance, lightning, and other disruptive events.

Key Features

  • Low Profile Package: The device comes in a low profile DFN1610-2 package, making it suitable for space-constrained applications. Its ultra-small footprint allows for efficient use of PCB space without compromising performance.
  • Transient Protection: With its quick response time, the D4V5H1U2LP1610-7 is capable of providing reliable protection against voltage spikes and surges, ensuring the safety and longevity of the connected components.
  • Reverse Stand-off Voltage: It features a reverse stand-off voltage of 5.5V, making it ideal for a range of low voltage applications where transient voltage protection is required.
  • Power Dissipation: The diode is designed to handle high power dissipation, ensuring that it can withstand significant energy impacts without failure.
  • RoHS Compliant: In line with modern environmental standards, the D4V5H1U2LP1610-7 is RoHS compliant, meaning it is free from hazardous substances such as lead, making it a safe choice for electronic manufacturers.

Applications

The D4V5H1U2LP1610-7 is versatile and can be used in a variety of applications, including:

  • Portable Devices
  • Power Management Systems
  • Computing Systems
  • Networking Devices
  • Consumer Electronics

Product Quality and Support

Diodes Incorporated is known for its commitment to quality and reliability. The D4V5H1U2LP1610-7 is manufactured with the highest standards to ensure it meets the stringent requirements of the industry. Customers can also expect comprehensive support and service to address any technical queries or design-in assistance needed for this product.

For engineers and designers looking for a compact, efficient, and reliable solution to protect their electronic systems from voltage transients, the D4V5H1U2LP1610-7 from Diodes Incorporated is an excellent choice that combines performance with practicality.

You May Also Be Interested in

Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.1456
Yageo
5.0SMDJ, DO-214AB, 28V, 45.4V, R
Lowest to $0.6374
Diodes Incorporated
DATALINE PROTECTION PP X2-DSN060
Lowest to $0.4366
Micro Commercial Co
ESD,5V,SOD-523
Lowest to $0.9896
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Diodes Incorporated
GENERAL PROTECTION PP SOD323 T&R
Lowest to $0.8797

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
300+ $0.1691 $50.7300
725+ $0.1388 $100.6300
1,120+ $0.1344 $150.5280
1,540+ $0.1301 $200.3540
1,990+ $0.1258 $250.3420
2,665+ $0.1127 $300.3455
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 348,790 pieces
MOQ: 300 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess