EN
  • EN
  • DE

D22V0S1U2WS-7

Part No D22V0S1U2WS-7
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS DIODE 22VWM 37VC SOD323
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Estimated Pruduction Lead Time 25 Weeks
Features 37V Clamp 30A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -55°C ~ 125°C (TJ)
Mounting Surface Mount
Package SC-76, SOD-323
Case / Package SOD-323
Family Name D22V0
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number D22V0S1U2WS-7DICT, D22V0S1U2WS-7DITR, D22V0S1U2WS-7DIDKR
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 867992-D22V0S1U2WS-7
Ultra Librarian 3D Model Ultra Librarian D22V0S1U2WS-7 CAD Model

Description

Product Overview: D22V0S1U2WS-7 from Diodes Incorporated

The D22V0S1U2WS-7 is a robust, high-performance TVS (Transient Voltage Suppressor) diode designed by Diodes Incorporated to protect sensitive electronic equipment from voltage transients induced by system inductive load switching and lightning. This TVS diode is engineered to shield one unidirectional line from the harmful effects of overvoltage transients.

Key Features

  • Transient Protection: The D22V0S1U2WS-7 is capable of providing transient protection for one line, with a stand-off voltage of 22 volts, ensuring devices are safeguarded against voltage spikes.
  • Low Capacitance: This diode offers an ultra-low capacitance of typically 0.3pF, making it ideal for high-speed data line applications where minimal signal attenuation is crucial.
  • ESD Capability: It can withstand electrostatic discharges (ESD) of ±30kV (air and contact discharge), as per the IEC 61000-4-2 standard, providing exceptional protection for electronic components.
  • Low Leakage Current: The diode is characterized by its low leakage current, ensuring minimal power loss and higher efficiency in operation.
  • Power Dissipation: It has a power dissipation of 350mW, which helps in handling high transient power efficiently.

Applications

The D22V0S1U2WS-7 is versatile and can be used in a wide range of applications, including:

  • Portable Electronics
  • Power Supply Protection
  • Cellular Phones
  • Notebook Computers
  • USB Interfaces and Ports

Package and Quality Assurance

Diodes Incorporated has packaged the D22V0S1U2WS-7 in a small and convenient SOD-323 package, which is suitable for automated assembly processes and space-constrained applications. The product is compliant with RoHS standards, ensuring that it is free from hazardous substances, and is also characterized for moisture sensitivity in accordance with the Pb-free reflow requirements of the joint IPC/JEDEC standard J-STD-020.

With its excellent transient voltage suppression capabilities and low capacitance, the D22V0S1U2WS-7 from Diodes Incorporated is an excellent choice for designers looking to enhance the durability and reliability of their electronic systems.

You May Also Be Interested in

Wurth Electronics Inc
TVS DIODE UNIDIR 5V SOT23-6
Lowest to $0.5821
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.4553
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.5821
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 15.5VC 0402
Lowest to $0.1427
Yageo
5.0SMDJ, DO-214AB, 28V, 45.4V, R
Lowest to $0.6374
Nexperia USA Inc.
PESD5Z3.3-Q/SOD523/SC-79
Lowest to $8.7314
Nexperia USA Inc.
MMBZ15VAL-Q/SOT23/TO-236AB
Lowest to $0.5094

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4448 $51.1520
275+ $0.3649 $100.3475
425+ $0.3535 $150.2375
585+ $0.3421 $200.1285
760+ $0.3307 $251.3320
1,015+ $0.2965 $300.9475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,079 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess