EN
  • EN
  • DE

D22V0H1U2LP1610-7

Part No D22V0H1U2LP1610-7
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS DIODE 22VWM 37VC U-DFN1610-2 / 37V Clamp 28A (8/20µs) Ipp Tvs Diode Surface Mount U-DFN1610-2 (Type B)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Manufacturer Diodes Incorporated
Packaging Reel - TR
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 22V (Max)
Voltage - Breakdown (Min) 23.5V
Voltage - Clamping (Max) @ Ipp 37V
Current - Peak Pulse (10/1000µs) 28A (8/20µs)
Power - Peak Pulse 1000W (1kW)
Power Line Protection No
Applications General Purpose
Capacitance @ Frequency 200pF @ 1MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Surface Mount
Case / Package 0603 (1610 Metric)
Supplier Device Package U-DFN1610-2 (Type B)
Base Product Number D22V0
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number D22V0H1U2LP1610-7DITR,D22V0H1U2LP1610-7DICT,D22V0H1U2LP1610-7DIDKR
Standard Package 10,000
Win Source Part Number 1334824-D22V0H1U2LP1610-7
Ultra Librarian 3D Model Ultra Librarian D22V0H1U2LP1610-7 CAD Model

Description

Product Overview: D22V0H1U2LP1610-7 from Diodes Incorporated

The D22V0H1U2LP1610-7 is a high-performance, transient voltage suppressor (TVS) diode designed by Diodes Incorporated to protect sensitive electronic equipment from voltage spikes and transients induced by lightning and other transient voltage events. This device is particularly well-suited for applications where space is at a premium and reliable protection is essential.

Key Features

  • Transient Protection: The D22V0H1U2LP1610-7 offers excellent transient voltage suppression capabilities, with a stand-off voltage of 22V, ensuring that devices are shielded from high voltage spikes.
  • Low Profile Package: Housed in a low-profile X1-DFN1610-2 package, this TVS diode is ideal for space-constrained applications, allowing for efficient use of PCB real estate.
  • High Surge Capability: With its robust surge capability, this TVS diode can withstand significant surge events, providing reliable protection for sensitive circuits.
  • Fast Response Time: The D22V0H1U2LP1610-7 reacts quickly to transient events, minimizing the risk of damage to the protected component.
  • Low Clamping Voltage: It features a low clamping voltage, which helps to reduce the stress on the protected component during a transient event.
  • RoHS Compliant: The product is compliant with RoHS standards, ensuring that it meets the latest environmental requirements for electronic components.

Applications

The D22V0H1U2LP1610-7 is suitable for a wide range of applications, including:

  • Portable Devices
  • Networking Equipment
  • Computer Interfaces
  • Telecommunication Systems
  • Medical Equipment
  • Consumer Electronics

With its combination of features, the D22V0H1U2LP1610-7 from Diodes Incorporated is an excellent choice for designers looking to enhance the durability and longevity of their electronic products. Its ability to provide reliable protection against voltage transients while maintaining a low profile makes it a versatile component for numerous applications.

You May Also Be Interested in

Diodes Incorporated
GENERAL PROTECTION PP SOD323 T&R
Lowest to $0.8797
Nexperia USA Inc.
PESD36VS2UT-Q/SOT23/TO-236AB
Lowest to $0.8732
General Semiconductor
TVS DIODE 171VWM 274VC SMC
Lowest to $0.5821
Comchip Technology
TVS DIODE 24VWM 38.9VC R6
Need more? Email Us
Diodes Incorporated
DATALINE PROTECTION PP X2-DSN060
Lowest to $0.4366
Yageo
5.0SMDJ, DO-214AB, 28V, 45.4V, R
Lowest to $0.6374
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 15.5VC 0402
Lowest to $0.1427
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
650+ $0.0893 $58.0450
1,575+ $0.0734 $115.6050
2,440+ $0.0711 $173.4840
3,365+ $0.0688 $231.5120
4,350+ $0.0665 $289.2750
5,815+ $0.0596 $346.5740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 83,147 pieces
MOQ: 650 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess