EN
  • EN
  • DE

D15V0HA1U2LP-7B

Part No D15V0HA1U2LP-7B
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS DIODE 15VWM 23VC DFN1006-2 / 23V (Typ) Clamp 20A (8/20µs) Ipp Tvs Diode Surface Mount X1-DFN1006-2
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Manufacturer Diodes Incorporated
Packaging Reel - TR
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 15V (Max)
Voltage - Breakdown (Min) 16V
Voltage - Clamping (Max) @ Ipp 23V (Typ)
Current - Peak Pulse (10/1000µs) 20A (8/20µs)
Power - Peak Pulse 460W
Power Line Protection No
Applications General Purpose
Capacitance @ Frequency 95pF @ 1MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Surface Mount
Case / Package 0402 (1006 Metric)
Supplier Device Package X1-DFN1006-2
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number 31-D15V0HA1U2LP-7BTR,31-D15V0HA1U2LP-7BDKR,31-D15V0HA1U2LP-7BCT
Standard Package 10,000
Win Source Part Number 1334834-D15V0HA1U2LP-7B
Ultra Librarian 3D Model Ultra Librarian D15V0HA1U2LP-7B CAD Model

Description

Product Overview: D15V0HA1U2LP-7B from Diodes Incorporated

The D15V0HA1U2LP-7B is a cutting-edge transient voltage suppressor (TVS) diode designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This component is specifically crafted to protect sensitive electronics from voltage spikes and surges by clamping excessive transient voltages to a safe level before they can damage the circuit.

This TVS diode is characterized by its low-profile package, the U-DFN2020-2, which is highly suitable for space-constrained applications. With its diminutive footprint, the D15V0HA1U2LP-7B allows for high-density circuit board layouts, making it an ideal choice for portable and compact electronic devices.

Key Features

  • Low Clamping Voltage: The device provides excellent protection by ensuring a low clamping voltage during transient events, thereby safeguarding sensitive components from electrical overstress.
  • Peak Pulse Power: It can handle a peak pulse power of up to 15W at 10/1000μs waveform, which is a testament to its robustness in withstanding high-energy transients.
  • Low Leakage Current: With its low leakage current, the D15V0HA1U2LP-7B ensures minimal power loss when the device is in standby mode, contributing to the overall energy efficiency of the system.
  • Fast Response Time: The diode offers a fast response time to transient events, ensuring that protection is immediate and effective.
  • Environmental Compliance: It complies with RoHS and REACH regulations, reflecting Diodes Incorporated's commitment to environmental sustainability.

Applications

The versatility of the D15V0HA1U2LP-7B makes it suitable for a wide range of applications, such as:

  • Portable electronics
  • Power management systems
  • Smartphones and tablets
  • Data lines and USB interfaces
  • Microcontroller input/output protection

In conclusion, the D15V0HA1U2LP-7B from Diodes Incorporated stands out as a high-performance TVS diode, offering superior transient voltage protection in a compact package. Its combination of low clamping voltage, high peak pulse power capability, and fast response time makes it a reliable choice for designers looking to enhance the durability and reliability of their electronic systems.

You May Also Be Interested in

MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Microchip Technology
TVS DIODE 12VWM 19.9VC DO214AB
Lowest to $43.6568
Diodes Incorporated
DATALINE PROTECTION PP X2-DSN060
Lowest to $0.4366
Comchip Technology
TVS DIODE 24VWM 38.9VC R6
Need more? Email Us
Littelfuse Inc.
24V 30KV SOT23-3L DIODE ARRAY
Lowest to $0.7277
Littelfuse Inc.
TVS DIODE 24VWM 42VC SOD323
Lowest to $0.0932
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.5821

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
830+ $0.0606 $50.2980
2,015+ $0.0497 $100.1455
3,115+ $0.0482 $150.1430
4,295+ $0.0466 $200.1470
5,545+ $0.0451 $250.0795
7,430+ $0.0404 $300.1720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 51,620 pieces
MOQ: 830 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess