Product Overview: D13AP2WF-7 from Diodes Incorporated
The D13AP2WF-7 is a high-performance, surface-mount Schottky barrier rectifier designed by Diodes Incorporated, tailored for applications requiring low voltage drop and energy efficiency. This rectifier is housed in a compact SOD-123 flat lead package, making it suitable for space-constrained applications while providing excellent power dissipation characteristics.
Key Features
- Low Forward Voltage Drop: The device offers a low forward voltage drop, ensuring minimal power loss and improved efficiency, which is crucial for power-sensitive circuits.
- High Surge Capability: With its robust surge capability, the D13AP2WF-7 can withstand transient over-voltage conditions, providing reliable performance under stress.
- Power Dissipation: Its power dissipation rating enables the device to handle a substantial amount of power, making it suitable for a wide range of applications.
- Lead-Free and RoHS Compliant: The product adheres to environmental standards, being lead-free and RoHS compliant, which is important for companies looking to create eco-friendly products.
Applications
The D13AP2WF-7 is ideal for a variety of applications, including:
- Power supply units
- DC-DC converters
- Freewheeling diodes
- Reverse battery protection
- Load switch applications
Technical Specifications
| Parameter |
Value |
| Package |
SOD-123 |
| Maximum Repetitive Reverse Voltage (VRRM) |
40V |
| Average Rectified Forward Current (IAV) |
1A |
| Forward Voltage Drop (VF) @ IF |
0.385V @ 1A |
| Operating Temperature Range |
-55°C to +150°C |
With its combination of low forward voltage, high surge capability, and compact form factor, the D13AP2WF-7 Schottky barrier rectifier from Diodes Incorporated is a reliable and efficient choice for designers looking to optimize their power management solutions.