EN
  • EN
  • DE

D1213A-01LP-7B

Part No D1213A-01LP-7B
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS DIODE 3.3VWM 10VC DFN10062
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 1
STAND-OFF Voltage (Vwm) 3.3V (Max)
Minimum Breakdown Voltage 6V
Max Clamping Voltage 10V (Typ)
Peak Pulse Current(Ippm) 1A (8/20μs)
Applications Automotive
Temperature Range - Operating -65°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package X1-DFN1006-2
Win Source Part Number 1031988-D1213A-01LP-7B
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian D1213A-01LP-7B CAD Model

Description

Diodes Incorporated D1213A-01LP-7B Product Overview

The D1213A-01LP-7B from Diodes Incorporated is a robust and high-performance ESD (Electrostatic Discharge) protection device designed to safeguard sensitive electronic components from electrostatic shocks. This discrete semiconductor product is a crucial component for modern electronic systems, providing reliable protection against the transient voltage spikes that can occur during the normal operation of electronic equipment or due to external events such as ESD from human interaction.

Key Features

  • Low Clamping Voltage: The D1213A-01LP-7B offers a low clamping voltage, ensuring that sensitive circuits are well protected from overvoltage conditions without compromising their performance.
  • Low Capacitance: With its low capacitance design, this device is ideal for high-speed data lines, as it minimizes signal degradation and maintains signal integrity.
  • Small Package: The compact design of the D1213A-01LP-7B, housed in a small X3-DFN1006-2 package, makes it suitable for space-constrained applications without sacrificing protection capabilities.
  • High ESD Protection: It is capable of withstanding ESD strikes according to the IEC 61000-4-2 standard, ensuring robust protection for your electronic devices.
  • RoHS Compliant: The product is compliant with RoHS standards, reflecting Diodes Incorporated's commitment to environmental responsibility and the reduction of hazardous substances in electronic components.

Applications

The D1213A-01LP-7B is versatile and can be used in a variety of applications where ESD protection is critical. It is particularly suited for:

  • Portable Electronics
  • Smartphones and Tablet PCs
  • Data Lines for USB and HDMI Interfaces
  • High-Speed Communication Ports
  • Consumer Electronics

With its excellent ESD protection capabilities, the D1213A-01LP-7B from Diodes Incorporated ensures that your electronic products are less susceptible to damage from electrostatic discharge, thus enhancing their reliability and longevity. Integrating this ESD protection device into your design can help to prevent costly repairs, returns, and customer dissatisfaction. Choose the D1213A-01LP-7B for a high-quality, dependable solution to safeguard your sensitive electronic components.

You May Also Be Interested in

Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Littelfuse Inc.
TVS DIODE 24VWM 42VC SOD323
Lowest to $0.0932
Nexperia USA Inc.
PESD5Z3.3-Q/SOD523/SC-79
Lowest to $8.7314
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 15.5VC 0402
Lowest to $0.1427
Texas Instruments
AUTOMOTIVE, DUAL, 2.5PF 24-V 25-
Lowest to $0.2911
Nexperia USA Inc.
MMBZ15VAL-Q/SOT23/TO-236AB
Lowest to $0.5094
Toshiba Semiconductor and Storage
TVS DIODE 12VWM 33VC USM
Lowest to $0.2911
Micro Commercial Co
ESD,5V,SOD-523
Lowest to $0.9896

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
250+ $0.2038 $50.9500
600+ $0.1672 $100.3200
930+ $0.1620 $150.6600
1,280+ $0.1568 $200.7040
1,655+ $0.1515 $250.7325
2,210+ $0.1359 $300.3390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 250 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess