EN
  • EN
  • DE

Z1SMA130 TRTB

Part No Z1SMA130 TRTB
Manufacturer Fagor
Catalog Custom Parts (U - Z)
Description 2W, Zener Diode, DO-15
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1170205-Z1SMA130 TRTB
Categories Custom Parts
Manufacturer Fagor
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian Z1SMA130 TRTB CAD Model

Description

The Z1SMA130 TRTB is a surface-mount transient voltage suppressor (TVS) diode manufactured by Fagor. It is designed to protect sensitive electronic components from voltage transients induced by lightning, electrostatic discharge (ESD), inductive load switching, and other transient voltage events.

Applications:

  • Industrial Control Systems: Protection of programmable logic controllers (PLCs) and other control circuitry.
  • Telecommunications Equipment: Safeguarding communication lines and interface circuits.
  • Consumer Electronics: Protecting input/output ports of devices like TVs, set-top boxes, and audio equipment.
  • Automotive Electronics: Transient voltage protection in automotive control units (ECUs) and sensor interfaces.
  • Power Supplies: Surge protection for DC power lines and AC/DC adapters.

Features:

  • Surface Mount Package (SMA): Compact size and ease of automated assembly.
  • Unidirectional TVS Diode: Provides protection against positive polarity transients.
  • Reverse Stand-Off Voltage (Vrwm): 130V. This is the maximum DC voltage that can be applied without significant leakage current.
  • Peak Pulse Power Dissipation (Pppm): High surge handling capability, typically specified in kilowatts.
  • Low Clamping Voltage: Limits the voltage across the protected device during a transient event.
  • Fast Response Time: Quickly clamps the voltage to protect sensitive circuits.

Benefits:

  • Effective Transient Voltage Protection: Prevents damage to sensitive components from voltage surges.
  • Improved System Reliability: Extends the lifespan of electronic equipment by protecting against transient events.
  • Compact Size: Space-saving SMA package allows for easy integration into densely populated circuit boards.
  • Simplified Design: Easy to implement surge protection with a single component.
  • Cost-Effective Solution: Provides a cost-efficient means of protecting against voltage transients.

The Z1SMA130 TRTB's technical specifications include a reverse breakdown voltage (Vbr), a test current (It), and a maximum clamping voltage (Vc). These parameters are crucial for selecting the appropriate TVS diode for a given application. The SMA package is designed for automated pick-and-place assembly and is RoHS compliant, indicating adherence to environmental regulations.

When selecting a TVS diode, it's important to consider the expected transient voltage levels, the sensitivity of the protected components, and the required response time. The Z1SMA130 TRTB offers a robust solution for protecting against a wide range of transient voltage threats.

You May Also Be Interested in

Xilinx Inc.
Contact for details
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Xilinx Inc.
Contact for details
Need more? Email Us
Mosel Vitelic, Corp
Need more? Email Us
Norgren
Valve, Pneumatic Direct Solenoid, Walter
Need more? Email Us
Zilog
Need more? Email Us
NEC
Need more? Email Us
Xilinx Inc.
Need more? Email Us
VersaSense
V-Series Valve, Pneumatic, Spring Return, Diaphragm-Pilot, Four-Way, 1/4" Body Size, Sideported-External Pilot, Two...
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess