EN
  • EN
  • DE

D-BAS40LP-7-55

Part No D-BAS40LP-7-55
Manufacturer Diodes Incorporated
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 977121-D-BAS40LP-7-55
Categories OEM Parts(C-E)
Manufacturer Diodes Incorporated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian D-BAS40LP-7-55 CAD Model

Description

Introducing the D-BAS40LP-7-55 Schottky Barrier Diode from Diodes Incorporated

Diodes Incorporated, a leading manufacturer in the semiconductor market, presents the D-BAS40LP-7-55, a high-performance Schottky barrier diode designed for applications requiring fast switching and low power loss. This diode is an ideal choice for modern electronics where efficiency and reliability are of utmost importance.

The D-BAS40LP-7-55 is built using advanced semiconductor technology, providing a forward current of 40mA with a low forward voltage drop, ensuring minimal power dissipation during operation. This feature makes it highly suitable for high-efficiency power management applications.

With its reverse voltage of up to 30V, this diode offers excellent protection against high reverse voltage conditions, making it a reliable component for voltage clamping and protection in sensitive circuits. The device's fast switching capability is characterized by its fast reverse recovery time, which is critical for high-speed switching applications and for reducing switching losses.

The D-BAS40LP-7-55 comes in a compact SOD-882 package, which is not only space-saving but also offers excellent thermal performance. This small footprint allows for high-density PCB layouts and is ideal for portable electronic devices where space is at a premium.

Additionally, this Schottky barrier diode is characterized by its low leakage current, contributing to its overall energy efficiency. This makes it an excellent choice for battery-powered devices, extending the battery life by reducing the power consumption when the diode is in the reverse-biased state.

Designed with the environment in mind, the D-BAS40LP-7-55 is RoHS compliant and free from hazardous substances. It meets the international standards for environmental safety and can be used in green products without concern for ecological impact.

In summary, the D-BAS40LP-7-55 from Diodes Incorporated is a high-quality, robust Schottky barrier diode that offers low forward voltage drop, fast switching, compact size, and energy efficiency. It is an excellent choice for designers looking to enhance the performance of power management systems, high-frequency inverters, and other sensitive electronic circuits.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
NEC
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Lowest to $0.5965
TDK Corporation
Need more? Email Us
Kemet
Need more? Email Us
TDK Corporation
Lowest to $0.0104
TDK Corporation
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5978
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess