The CDZ55C6V2T is a high-performance Zener diode from Diodes Incorporated, designed for applications requiring a precise voltage regulation and a high level of reliability. This Zener diode is a popular choice among engineers for its stability and robustness in various electronic circuits.
Key Features
- Nominal Zener Voltage: The CDZ55C6V2T offers a nominal Zener voltage of 6.2V, making it suitable for a range of voltage regulation applications.
- Power Dissipation: This diode comes with a power dissipation rating of 500mW, ensuring adequate power handling capability for most low-power applications.
- Package: It is available in a small SOD-523 package, which is ideal for space-constrained applications.
- High Stability: The Zener voltage is highly stable with both temperature and current variations, ensuring consistent performance across the operating range.
- Low Leakage Current: Exhibits low leakage current characteristics, which enhances the overall efficiency of the device.
- Tolerance: The Zener voltage tolerance is specified at ±5%, which allows for precise voltage regulation in electronic circuits.
- Operating Temperature Range: It can operate over a wide temperature range from -55°C to +150°C, making it suitable for use in harsh environments.
Applications
The CDZ55C6V2T Zener diode is versatile and can be used in a multitude of applications, including:
- Voltage regulation in power supplies
- Surge and transient protection
- Voltage reference in analog circuits
- Overvoltage protection in sensitive electronics
- Waveform shaping
Quality and Reliability
Diodes Incorporated is known for its commitment to quality and the CDZ55C6V2T is no exception. Each diode is rigorously tested to meet stringent standards for performance and reliability, ensuring that customers receive a product they can trust for their critical applications.