The CD4148WT(0603C) is a high-speed switching diode engineered by Diodes Incorporated, a leading manufacturer in the semiconductor market. This diode is designed to offer superior performance for a wide range of electronic applications, particularly in situations where space is at a premium and efficiency is of the utmost importance.
Key Features
- Package Type: The CD4148WT(0603C) comes in a compact 0603 surface-mount package, making it ideal for high-density mounting and miniaturized electronic assemblies.
- High-Speed Switching: This diode is optimized for fast switching operations, providing a reverse recovery time that ensures quick transitions from conducting to non-conducting states.
- Low Forward Voltage Drop: The diode features a low forward voltage drop, which contributes to energy efficiency by minimizing power loss during conduction.
- High Reliability: With its robust design, the CD4148WT(0603C) is built to offer reliable performance over a wide range of environmental conditions and is suitable for high-reliability applications.
- RoHS Compliant: This product complies with the RoHS directive, indicating that it is free from hazardous substances and is environmentally friendly.
Applications
The CD4148WT(0603C) is versatile and can be used in various electronic circuits. Some common applications include:
- High-speed logic circuits
- Switching power supplies
- Converters and inverters
- Signal processing
- Industrial controls
Technical Specifications
Parameter
Value
Reverse Voltage
100V
Forward Current
200mA
Power Dissipation
500mW
Operating Temperature Range
-55°C to +150°C
For engineers and designers looking for a reliable and efficient switching diode, the CD4148WT(0603C) from Diodes Incorporated is an excellent choice that combines performance with practicality.