EN
  • EN
  • DE

BZX84C4V7-7-01-F

Part No BZX84C4V7-7-01-F
Manufacturer Diodes Incorporated
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 977244-BZX84C4V7-7-01-F
Categories OEM Parts(A-B)
Manufacturer Diodes Incorporated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BZX84C4V7-7-01-F CAD Model

Description

Product Overview: BZX84C4V7-7-01-F from Diodes Incorporated

The BZX84C4V7-7-01-F is a high-performance Zener diode designed by Diodes Incorporated, a leading manufacturer in the semiconductor industry. This product is a testament to the company's commitment to providing reliable and efficient electronic components for a wide range of applications. The BZX84C4V7-7-01-F is characterized by its precision voltage regulation and stable performance, making it an ideal choice for voltage clamping applications and voltage reference in numerous electronic circuits.

Key Features

  • Diode Type: Zener diode, providing excellent voltage stability.
  • Nominal Zener Voltage: 4.7V, offering precise voltage regulation for various applications.
  • Power Dissipation: 350mW, ensuring the diode can handle moderate levels of power without degradation.
  • Package / Case: SOT-23, a compact and versatile surface-mount package that is suitable for high-density PCB designs.
  • Operating Temperature Range: -55°C to +150°C, allowing for operation in extreme environmental conditions.
  • Tolerance: ±5%, providing a balance between precision and cost-effectiveness.
  • Configuration: Single, focusing on a straightforward design for ease of integration.

Applications

The BZX84C4V7-7-01-F is versatile in its applications and is commonly used in:

  • Power supply circuits
  • Consumer electronics
  • Telecommunications
  • Industrial control systems
  • Portable devices
  • Computer motherboards

Quality and Reliability

Diodes Incorporated ensures that the BZX84C4V7-7-01-F meets stringent quality standards. The Zener diode is produced with high-quality materials and undergoes rigorous testing to guarantee its performance under various conditions. Users can trust this component for its consistency, longevity, and reliability.

Environmental Compliance

The BZX84C4V7-7-01-F is compliant with RoHS (Restriction of Hazardous Substances), indicating that it is manufactured with the consideration of environmental protection and user safety. This compliance ensures that the product is free from harmful substances such as lead, mercury, and cadmium, making it an environmentally responsible choice for electronic designs.

Overall, the BZX84C4V7-7-01-F Zener diode from Diodes Incorporated is a high-quality component that offers designers a reliable solution for voltage regulation and protection in a wide array of electronic circuits.

You May Also Be Interested in

Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR SOT23W / Digital Switch Unipolar Switch Current Source Hall Effect SOT-23W
Need more? Email Us
TE Connectivity
Circular MIL Spec Backshells HEX40L-AB-00-23-A10-1
Lowest to $234.1113
Everlight Electronics Co Ltd
LED Uni-Color Green 565nm 2-Pin
Need more? Email Us
Intel
Need more? Email Us
CJT Connectors
Lowest to $0.0137
ADI Electronics
Need more? Email Us
CJT Connectors
2.54mm(0.100in) Pitch, Header, Surface Mount(SMD), Vertical, With Latch, 12 Circuits, Black
Need more? Email Us
Omron
SWITCH SELECT 2POS SPST-NC 10A / Selector Switch 2 Position SPST-NC 10A (AC), 8A (DC) 120 V Panel Mount
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
1,050+ $0.0551 $57.8550
2,555+ $0.0453 $115.7415
3,950+ $0.0439 $173.4050
5,450+ $0.0424 $231.0800
7,045+ $0.0410 $288.8450
9,435+ $0.0367 $346.2645
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 1050 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess