EN
  • EN
  • DE

BZX84C36-7-99-F

Part No BZX84C36-7-99-F
Manufacturer Diodes Incorporated
Catalog OEM Parts (A - B)
Description Surface Mount Zener Diode, 5.56%, 0.1ΜA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1050443-BZX84C36-7-99-F
Categories OEM Parts(A-B)
Manufacturer Diodes Incorporated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BZX84C36-7-99-F CAD Model

Description

Product Overview: BZX84C36-7-99-F

The BZX84C36-7-99-F, manufactured by Diodes Incorporated, is a surface-mounted Zener diode that offers a 36V nominal Zener voltage. This small signal Zener diode is designed for voltage regulation and voltage reference purposes in a wide range of electronic applications. Its compact SOT-23 package is ideal for high-density circuit boards where space is at a premium.

Key Features

  • Zener Voltage: The BZX84C36-7-99-F provides a precise Zener voltage of 36V, making it suitable for providing a reference voltage in various circuits.
  • Power Dissipation: With a power dissipation of 350mW, this diode can handle a moderate amount of power, ensuring reliable operation under typical conditions.
  • Package: The device comes in a SOT-23 package, which is widely used in the industry and compatible with automated assembly processes.
  • High Stability: The diode features high stability and has a low Zener impedance which helps in maintaining a stable voltage under varying current loads.
  • RoHS Compliant: This product is compliant with RoHS standards, minimizing the environmental impact by avoiding the use of hazardous substances.

Applications

The BZX84C36-7-99-F Zener diode is versatile and can be used in a variety of applications, including:

  • Voltage regulation in power supplies
  • Overvoltage protection circuits
  • Switching power supplies
  • Consumer electronics
  • Industrial electronics
  • Other electronic equipment requiring a stable reference voltage

Quality and Reliability

Diodes Incorporated is known for its commitment to quality and reliability, and the BZX84C36-7-99-F is no exception. It is designed to meet the stringent requirements of the electronics industry, ensuring performance and durability for the end-user. Whether used in commercial or industrial applications, this Zener diode stands out for its consistent operation and longevity.

You May Also Be Interested in

Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
Sony
Need more? Email Us
ABB Embedded Power
Need more? Email Us
Hewlett Packard
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
Intel
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess