EN
  • EN
  • DE

BZX84B4V3-7-99-F

Part No BZX84B4V3-7-99-F
Manufacturer Diodes Incorporated
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Diodes Incorporated
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 819949-BZX84B4V3-7-99-F
Ultra Librarian 3D Model Ultra Librarian BZX84B4V3-7-99-F CAD Model

Description

Product Overview: BZX84B4V3-7-99-F

The BZX84B4V3-7-99-F is a high-performance Zener diode from Diodes Incorporated, designed to provide precision voltage regulation in a compact SOT-23 package. This product is ideal for a wide range of applications, including voltage stabilization, voltage reference, and circuit protection in consumer electronics, telecommunication devices, and industrial equipment.

Key Features

  • Low Zener Impedance: The BZX84B4V3-7-99-F offers a low dynamic Zener impedance which ensures stable voltage regulation even under varying current loads.
  • High Precision: With a nominal Zener voltage of 4.3V, this device provides precise voltage regulation, making it suitable for accurate reference voltage applications.
  • Power Dissipation: Capable of handling up to 300mW of power dissipation, this Zener diode can support moderate power applications while maintaining a small footprint.
  • Wide Operating Temperature Range: It operates effectively over a broad temperature range from -55°C to +150°C, ensuring reliable performance in diverse operating conditions.
  • Package: The device is offered in a small SOT-23 surface-mount package, which is ideal for space-constrained applications.
  • RoHS Compliant: The BZX84B4V3-7-99-F is fully RoHS compliant, making it an environmentally friendly choice for companies looking to meet international regulatory standards.

Applications

The BZX84B4V3-7-99-F is versatile and can be used in various applications, including:

  • Power supply circuits
  • Consumer electronics such as TVs, radios, and computers
  • Telecommunication systems
  • Portable and battery-powered devices
  • Industrial control systems

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the BZX84B4V3-7-99-F is no exception. Each diode is subjected to rigorous testing and quality control measures to ensure that it meets the high standards expected by engineers and technicians in the field. With its robust construction and reliable performance, the BZX84B4V3-7-99-F is a component you can trust for your electronic designs.

Whether you are designing a new system or troubleshooting an existing one, the BZX84B4V3-7-99-F from Diodes Incorporated is a solid choice for your Zener diode requirements.

You May Also Be Interested in

Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Comet America, LP
Need more? Email Us
Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us
Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us
Essentra Components
ROUND END CAPS - BLUE, INSIDE DI
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess