EN
  • EN
  • DE

BZT585B43T-7

Part No BZT585B43T-7
Manufacturer Diodes Incorporated
Catalog Custom Parts (B - D)
Description Diode Zener Single 43V 2% 350mW 2-Pin SOD-523 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package SOD-523-2
Contact Plating Tin
Element Configuration Single
ESD Protection No
Forward Voltage 900 mV
Impedance 150 Ω
Max Operating Temperature 150 °C
Max Power Dissipation 350 mW
Max Reverse Leakage Current 50 nA
Min Operating Temperature -65 °C
Mount Surface Mount
Number of Pins 2
Packaging Tape & Reel (TR)
Peak Reverse Current 50 nA
RoHS Compliant
Schedule B 8541100050
Test Current 2 mA
Tolerance 2 %
Voltage Tolerance 2 %
Weight 992.233309 µg
Zener Current 2 mA
Zener Voltage 43 V
Win Source Part Number 1164410-BZT585B43T-7
Categories Custom Parts
Manufacturer Diodes Incorporated
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BZT585B43T-7 CAD Model

Description

Introducing Product BZT585B43T-7 from Diodes Incorporated

Diodes Incorporated, a leading manufacturer in the semiconductor market, presents the BZT585B43T-7, a high-performance Zener diode designed to meet a wide range of voltage regulation requirements. This product is a testament to Diodes Incorporated's commitment to providing reliable and efficient solutions for voltage stabilization in electronic circuits.

Key Features of BZT585B43T-7

  • Precise Voltage Regulation: The BZT585B43T-7 offers a nominal Zener voltage of 4.3V, making it suitable for applications that require accurate and stable voltage regulation.
  • High Power Dissipation: With a power dissipation of 500mW, this Zener diode can handle significant power levels, ensuring reliable performance under varying conditions.
  • Low Leakage Current: The device exhibits low leakage current characteristics, which enhances its efficiency and reduces power loss in your circuit.
  • Compact SOD-523 Package: The small form factor of the SOD-523 package allows for high-density mounting and is ideal for space-constrained applications.
  • Wide Operating Temperature Range: The BZT585B43T-7 is designed to operate over a broad temperature range from -55°C to +150°C, ensuring stability across diverse environmental conditions.

Applications

The BZT585B43T-7 Zener diode is versatile and can be used in various electronic applications, including:

  • Power supply circuits
  • Voltage reference units
  • Overvoltage protection systems
  • Consumer electronics
  • Telecommunication devices

Product Quality and Reliability

Diodes Incorporated is known for its stringent quality control measures, and the BZT585B43T-7 is no exception. It is manufactured using high-grade materials and state-of-the-art technology, ensuring that each component meets industry standards for performance and reliability. The product is RoHS compliant, reflecting the company's dedication to environmental responsibility.

Whether you're designing a sophisticated industrial system or a simple consumer gadget, the BZT585B43T-7 from Diodes Incorporated is the ideal choice for your voltage regulation needs, providing precision, efficiency, and durability.

You May Also Be Interested in

Panjit
Z-diode 0, 8W 47V 5% SOD123FL
Need more? Email Us
C&K Components
Need more? Email Us
Panjit
SURFACE MOUNT SILICON ZENER DIOD / Zener Diode 51 V 200 mW ±2% Surface Mount SOD-323
Need more? Email Us
Comchip Technology
DIODE SWITCHING 75V SOT563 / Diode Array 2 Independent Standard 75 V 200mA Surface Mount SOT-563, SOT-666
Need more? Email Us
Chilisin
Lowest to $0.0021
Ledil
REFLECTOR FOR BRIDGELUX BXRA / Reflector 24° Wide Round, 70mm Adhesive, Position Pins
Need more? Email Us
AVX Corp/Kyocera Corp
Lowest to $0.9794
Taiwan Semiconductor
DIODE ZENER 16V 200MW SOD323F / Zener Diode 16 V 200 mW ±5% Surface Mount SOD-323F
Need more? Email Us
Nexperia USA Inc.
DIODE SCHOTTKY 100V 250MA SOD323 / Diode Schottky 100 V 250mA Surface Mount SOD-323F
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1,220+ $0.0411 $50.1420
2,970+ $0.0337 $100.0890
4,590+ $0.0327 $150.0930
6,330+ $0.0316 $200.0280
8,170+ $0.0306 $250.0020
10,950+ $0.0274 $300.0300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,675 pieces
MOQ: 1220 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess