EN
  • EN
  • DE

BZT52C5V1-13-01-F

Part No BZT52C5V1-13-01-F
Manufacturer Diodes Incorporated
Catalog OEM Parts (A - B)
Description Zener Diode Single 5.1V 5.88% 60Ohm 500mW 2-Pin SOD-123 T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 970896-BZT52C5V1-13-01-F
Categories OEM Parts(A-B)
Manufacturer Diodes Incorporated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BZT52C5V1-13-01-F CAD Model

Description

Product Overview: BZT52C5V1-13-01-F from Diodes Incorporated

The BZT52C5V1-13-01-F is a precision, low-power, surface-mount Zener diode designed and manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete and semiconductor markets. This diode is specifically designed to provide voltage regulation with minimum space requirement, which makes it an ideal choice for today's compact electronic devices.

Key Features

  • Voltage Regulation: The BZT52C5V1-13-01-F offers a nominal Zener voltage of 5.1V, making it suitable for a variety of voltage regulation applications in electronic circuits.
  • High Stability: This Zener diode provides excellent stability and reliability over its entire operating range, ensuring consistent performance.
  • Low Leakage Current: It features a low leakage current that enhances the overall efficiency of the device it is used in.
  • Power Dissipation: With a power dissipation of 410mW, it can handle a moderate amount of power, making it suitable for a range of applications.
  • Compact Form Factor: The small package size (SOD-123) of the BZT52C5V1-13-01-F allows for high-density mounting and is ideal for space-constrained applications.

Applications

The BZT52C5V1-13-01-F is versatile and can be used in a variety of applications, including:

  • Power Management
  • Consumer Electronics
  • Portable Devices
  • Telecommunications
  • Computer Peripherals
  • Industrial Equipment

Quality and Reliability

Diodes Incorporated is committed to providing products that meet the highest standards of quality and reliability. The BZT52C5V1-13-01-F is no exception, and it is manufactured in facilities that are recognized for their stringent quality control procedures. This Zener diode is also RoHS compliant, meaning it adheres to environmental standards by avoiding the use of hazardous substances.

Conclusion

The BZT52C5V1-13-01-F Zener diode from Diodes Incorporated is a highly reliable component that offers precise voltage regulation in a compact SOD-123 package. Its low leakage current and power dissipation capabilities make it a preferred choice for designers looking to balance performance with space constraints. Whether used in power management systems or portable consumer electronics, this Zener diode ensures stable operation and contributes to the longevity and efficiency of the application it is used in.

You May Also Be Interested in

Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
Hewlett Packard
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Generic
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
1,505+ $0.0385 $57.9425
3,650+ $0.0316 $115.3400
5,665+ $0.0306 $173.3490
7,785+ $0.0297 $231.2145
10,085+ $0.0286 $288.4310
13,515+ $0.0256 $345.9840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,597 pieces
MOQ: 1505 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess