The BZT52C20S-7-F-82 from Diodes Incorporated is a high-performance Zener diode that offers excellent voltage regulation with a nominal Zener voltage of 20V. This surface-mount device is designed in a compact SOD-323 package, making it ideal for applications where space is at a premium. The "F" in the part number signifies that it is a lead (Pb)-free component, and the "-82" suffix specifies the tape and reel packaging option, with a standard quantity of 3,000 units per reel.
Key Features
- Zener Voltage: The device has a precise Zener voltage of 20V, making it suitable for voltage regulation applications.
- Power Dissipation: With a power dissipation of 200mW, this Zener diode can handle a moderate amount of power, ensuring reliable operation in various circuits.
- Compact Size: The small SOD-323 package allows for high-density mounting and is well-suited for portable electronic devices.
- Operating Temperature Range: It can operate over a wide temperature range from -55°C to +150°C, providing stable performance in extreme conditions.
- Lead-Free: This component complies with RoHS standards, minimizing the environmental impact and making it suitable for use in green electronics.
- Planar Die Construction: The device's planar die construction ensures reliability and robustness against thermal and mechanical stresses.
Applications
The BZT52C20S-7-F-82 is versatile and can be used in a variety of applications including:
- Power Management
- Voltage Regulation
- Overvoltage Protection
- Consumer Electronics
- Portable Devices
- Telecommunications
Quality and Reliability
Diodes Incorporated is known for its commitment to quality, and the BZT52C20S-7-F-82 is no exception. This Zener diode is produced with high manufacturing standards, ensuring that each component meets the stringent requirements of both commercial and industrial applications.