Product Overview: BZT52C12T - Diodes Incorporated
The BZT52C12T is a high-performance Zener diode designed by Diodes Incorporated, a leading manufacturer in the semiconductor industry. This compact surface-mount device offers a precise voltage regulation solution, making it ideal for a wide range of applications, including power management, voltage stabilization, and protection circuits.
Key Features
- Zener Voltage: This diode provides a nominal Zener voltage of 12V, which is suitable for various electronic circuits that require a regulated voltage.
- Power Dissipation: The BZT52C12T can dissipate up to 410 mW of power, ensuring reliable operation even under moderate power conditions.
- Package: It comes in a small SOD-123 package, which is ideal for space-constrained applications.
- High Stability: The device offers excellent stability and reliability over its entire operating temperature range, which is typically between -55°C and 150°C.
- Low Leakage Current: It features a low leakage current, minimizing power loss and improving efficiency in the application.
- Tolerance: The Zener voltage tolerance is ±5%, providing precise voltage regulation for sensitive components.
Applications
The BZT52C12T is versatile and can be used in a variety of electronic devices and systems. Common applications include:
- Voltage regulation modules
- Overvoltage and surge protection circuits
- Switching power supplies
- Consumer electronics such as TVs and computers
- Industrial controls and automation systems
Quality and Reliability
Diodes Incorporated is known for its commitment to quality, and the BZT52C12T is no exception. Each diode is subjected to rigorous testing to ensure it meets the highest standards for performance and reliability. The product is also RoHS compliant, meaning it does not contain hazardous substances and is environmentally friendly.
In summary, the BZT52C12T Zener diode from Diodes Incorporated is a highly reliable component that provides precise voltage regulation in a compact package. Its robust design and wide operating temperature range make it an excellent choice for designers who require a dependable voltage reference or protection element in their electronic circuits.