EN
  • EN
  • DE

AS7C34096A-15TI

Part No AS7C34096A-15TI
Manufacturer Alliance Memory, Inc.
Catalog END - OF - LIFE
Description 3.3V 512K x 8 CMOS SRAM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Alliance Memory, Inc.
Win Source Part Number 1147556-AS7C34096A-15TI
Manufacturer Homepage www.alsc.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AS7C34096A-15TI CAD Model

Description

The AS7C34096A-15TI is a high-performance 4Mb Static Random-Access Memory (SRAM) from Alliance Memory, Inc. Specifically, it's organized as 256K x 16 bits and designed for applications demanding fast access times and reliable data storage. As an end-of-life (EOL) product, understanding its features and specifications is crucial for maintaining legacy systems and sourcing potential replacements.

Applications

  • Embedded Systems
  • Industrial Control Systems
  • Networking Equipment
  • Medical Devices

Features

  • Fast Access Time: 15ns access time enables quick data retrieval.
  • Low Power Consumption: Reduces energy consumption, ideal for battery-powered devices.
  • Single 3.3V Power Supply: Operates on a single 3.3V supply.
  • TTL-Compatible Inputs and Outputs: Simplifies interfacing with other digital components.

Benefits

  • Improved System Performance: Fast access time enhances system speed.
  • Energy Efficiency: Low power design extends battery life.
  • Easy Integration: TTL-compatible I/O simplifies system design.
  • Reliable Data Storage: Ensures stable and consistent data retention.

Technical Specifications

Typical specifications include:

  • Memory Size: 4Mb (256K x 16)
  • Access Time: 15 ns
  • Operating Voltage: 3.3V
  • Operating Temperature: Typically industrial temperature range (-40°C to +85°C)
  • Package Type: TSOP (Thin Small Outline Package)

The AS7C34096A-15TI is typically packaged in a TSOP for surface mount assembly. Because it is an EOL product, sourcing the component directly might be challenging. Designers should consider alternative SRAM solutions offering similar speed and capacity characteristics. Refer to legacy datasheets from Alliance Memory or authorized distributors for detailed electrical and mechanical specifications supporting existing infrastructure.

You May Also Be Interested in

Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
Vishay
Silicon Z-Diodes
Lowest to $0.2795
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
Vishay
Silicon Z-Diodes
Lowest to $0.2181
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.1208 $72.4832
8+ $14.8683 $118.9464
13+ $14.4040 $187.2520
17+ $13.9385 $236.9545
22+ $13.4742 $296.4324
29+ $12.0801 $350.3229
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,050 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess