EN
  • EN
  • DE

BSS84V-7-HN

Part No BSS84V-7-HN
Manufacturer Diodes Incorporated
Catalog FETs - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Single
Manufacturer Diodes Incorporated
Win Source Part Number 237414-BSS84V-7-HN
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BSS84V-7-HN CAD Model

Description

The BSS84V-7-HN from Diodes Incorporated is a high-performance, P-Channel enhancement mode field-effect transistor (MOSFET) designed for power management applications. This MOSFET is part of Diodes Incorporated's extensive range of semiconductor products and is manufactured with precision to deliver efficient performance for both high-speed switching and power management solutions.

Key Features:

  • Low On-Resistance: The BSS84V-7-HN features a low on-resistance, which translates to reduced conduction losses and higher efficiency in electronic circuits.
  • High-Speed Switching: This MOSFET is optimized for fast switching speeds, which is essential for minimizing switching losses and improving overall performance in applications such as DC-DC converters and load switches.
  • Low Threshold Voltage: With a low threshold voltage, this device can be easily driven to conduction, making it suitable for low-voltage applications.
  • Surface-Mount Package: The BSS84V-7-HN comes in a compact SOT-23 package, which is ideal for space-constrained applications and allows for efficient thermal management.
  • High Input Impedance: The high input impedance ensures minimal gate drive losses, which is beneficial in battery-operated devices where power conservation is critical.

Applications:

The BSS84V-7-HN P-Channel MOSFET is versatile and can be used in a wide range of applications. It is particularly well-suited for:

  • Power Management Circuits
  • Battery-Powered Devices
  • DC-DC Converters
  • Load Switches
  • Portable Electronics
  • Charge and Discharge Switches for Battery Management

Technical Specifications:

  • Drain-Source Voltage (V<sub>DS): -60V
  • Continuous Drain Current (I<sub>D): -130mA
  • Power Dissipation (P<sub>D): 200mW
  • Operating Temperature Range: -55°C to +150°C

Overall, the BSS84V-7-HN from Diodes Incorporated is a reliable and efficient solution for designers looking to improve power management in their electronic designs. With its low on-resistance, high-speed switching capabilities, and compact form factor, it offers a high-performance solution that can meet the demands of modern electronic applications.

You May Also Be Interested in

GeneSiC Semiconductor
SIC MOSFET N-CH 4A TO247-3
Lowest to $4.1857
Renesas Electronics America
MP-25LZU
Lowest to $12.5357
Littelfuse Inc.
MOSFET N-CH 1200V 6A TO268
Lowest to $13.9285
IXYS
MOSFET N-CH 300V 94A TO3P
Need more? Email Us
Infineon Technologies
MOSFET N-CH 650V 2.8A TO252-3
Lowest to $1.0909
Nexperia USA Inc.
MOSFET P-CH 60V 2.5A 6TSOP
Lowest to $1.1792
Littelfuse Inc.
MOSFET N-CH 300V 94A TO268
Lowest to $40.9090
Littelfuse Inc.
MOSFET P-CH 85V 96A TO263
Lowest to $6.5951
EPC
GANFET N-CH 100V 6A DIE OUTLINE
Lowest to $2.1546

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess