EN
  • EN
  • DE

BSS138-7-F-GIGA

Part No BSS138-7-F-GIGA
Manufacturer Diodes Incorporated
Catalog FETs - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Single
Manufacturer Diodes Incorporated
Win Source Part Number 237372-BSS138-7-F-GIGA
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BSS138-7-F-GIGA CAD Model

Description

Product Overview: BSS138-7-F-GIGA

Manufacturer: Diodes Incorporated

The BSS138-7-F-GIGA from Diodes Incorporated is a high-performance, small-signal N-Channel Logic Level MOSFET designed for efficient power management in a wide range of electronic applications. This MOSFET is an ideal choice for designers looking for a device that offers low on-resistance, high switching speed, and minimal power loss.

Key Features

  • Low On-Resistance: The BSS138-7-F-GIGA boasts a low on-resistance, which translates to reduced conduction losses and improved overall efficiency in circuits where it is deployed.
  • High-Speed Switching: With its fast switching capabilities, this MOSFET is well-suited for high-speed applications, ensuring that devices can switch on and off with minimal delay.
  • Logic Level Gate Drive: This feature allows the MOSFET to be driven by logic-level voltages, making it compatible with modern microcontroller and logic interfaces without the need for additional level-shifting circuitry.
  • Surface-Mount Package: The BSS138-7-F-GIGA comes in an SOT-23 package, which is ideal for space-constrained applications while also providing good thermal performance.
  • Lead-Free and RoHS Compliant: In line with environmental standards, this product is lead-free and compliant with the Restriction of Hazardous Substances (RoHS) directive, making it suitable for use in eco-conscious designs.

Applications

The versatility of the BSS138-7-F-GIGA MOSFET makes it suitable for a wide range of applications, including:

  • Power Management Circuits
  • DC/DC Converters
  • Battery Management Systems
  • Load/Power Switching
  • Motor Control Systems
  • Logic Level Conversion

With its robust performance characteristics, the BSS138-7-F-GIGA from Diodes Incorporated is an excellent choice for engineers and designers who require a reliable and efficient MOSFET to enhance their electronic designs. Its small footprint, combined with its high efficiency, makes it a valuable component in both portable and stationary applications where power conservation is critical.

You May Also Be Interested in

EPC
GANFET N-CH 100V 6A DIE OUTLINE
Lowest to $2.1546
Littelfuse Inc.
MOSFET P-CH -100V -210A TO-264
Lowest to $33.4684
Littelfuse Inc.
MOSFET N-CH 1200V 6A TO268
Lowest to $13.9285
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Lowest to $0.0962
IXYS
MOSFET N-CH 300V 94A TO3P
Need more? Email Us
Infineon Technologies
MOSFET P-CH 12V 4.3A SOT-23
Lowest to $0.1062
Rohm Semiconductor
MOSFET N-CH 45V 2.5A TSMT3
Lowest to $0.5816
Toshiba Semiconductor and Storage
MOSFET N-CH 100V 66A/45A 8SOP
Lowest to $2.1240
Nexperia USA Inc.
MOSFET N-CH 20V 7A TO236AB
Lowest to $1.4553

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess