EN
  • EN
  • DE

BSS123-F

Part No BSS123-F
Manufacturer Diodes Incorporated
Catalog FETs - Single
Description Trans MOSFET N-CH 100V 0.17A 3-Pin SOT-23
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Single
Manufacturer Diodes Incorporated
Win Source Part Number 237362-BSS123-F
Popularity Low
Supply and Demand Status Limited
Family Name BSS123
Introduction Date September 19, 1997
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian BSS123-F CAD Model

Description

The BSS123-F from Diodes Incorporated is a high-performance, small-signal N-Channel MOSFET that offers efficient power control and switching applications. Its compact SOT-23 packaging makes it suitable for space-constrained designs without compromising on performance.

Key Features:

  • High-Speed Switching: The BSS123-F is optimized for high-speed switching applications, enabling efficient operation in circuits requiring fast turn-on and turn-off times.
  • Low On-Resistance: With a low on-resistance (R<sub>DS(on)), this MOSFET minimizes power loss and heat generation, contributing to the overall efficiency of the system.
  • Low Threshold Voltage: The device operates at a low threshold voltage (V<sub>GS(th)), allowing it to be easily driven by logic-level voltages, which is ideal for interfacing with microcontrollers and other digital circuits.
  • SOT-23 Package: The small SOT-23 package is perfect for applications where PCB real estate is at a premium, providing excellent performance in a tiny footprint.
  • High Drain-Source Voltage: With a maximum drain-source voltage (V<sub>DSS) of 100V, the BSS123-F can handle a wide range of applications, from power management to signal processing.

Applications:

The versatility of the BSS123-F makes it suitable for various applications, including:

  • Power Management Circuits
  • DC/DC Converters
  • Load/Power Switching
  • Motor Control Systems
  • Relay Replacement
  • Logic Level Conversion

Quality and Reliability:

Diodes Incorporated is known for its commitment to quality, and the BSS123-F is no exception. It is designed to meet rigorous industry standards, ensuring reliability and performance in even the most demanding situations. Whether you're developing consumer electronics, automotive systems, or industrial controls, the BSS123-F is an excellent choice for efficient and reliable switching.

For detailed specifications, application notes, and additional resources, customers are encouraged to visit the Diodes Incorporated website or contact their sales representative.

You May Also Be Interested in

Toshiba Semiconductor and Storage
DTMOS VI TOLL PD=270W F=1MHZ
Lowest to $7.2404
Infineon Technologies
MOSFET P-CH 12V 4.3A SOT-23
Lowest to $0.1062
NextGen Components, Inc.
MOSFET N-CH 30V 5.8A SOT23
Lowest to $0.0202
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Need more? Email Us
Littelfuse Inc.
MOSFET N-CH 1200V 6A TO268
Lowest to $13.9285
Rohm Semiconductor
MOSFET N-CH 100V 30A LPTS
Lowest to $1.9090
IXYS
MOSFET N-CH 300V 94A TO3P
Need more? Email Us
Renesas Electronics America
MP-25LZU
Lowest to $12.5357
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Lowest to $0.0962

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.7623 $63.0492
9+ $12.9337 $116.4033
14+ $12.5294 $175.4116
20+ $12.1252 $242.5040
25+ $11.7209 $293.0225
33+ $10.5082 $346.7706
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess