EN
  • EN
  • DE

BD520LW-7

Part No BD520LW-7
Manufacturer Diodes Incorporated
Catalog HOT - SALES and EOL Components (B - C)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 234332-BD520LW-7
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BD520LW-7 CAD Model

Description

Introducing the BD520LW-7 PNP Transistor from Diodes Incorporated

The BD520LW-7 is a high-performance PNP bipolar junction transistor (BJT) designed and manufactured by Diodes Incorporated, a leading global provider of discrete, logic, analog, and mixed-signal semiconductors. This transistor is a versatile component suitable for a wide range of electronic applications, offering a blend of efficiency, reliability, and compact packaging.

Key Features

  • Device Type: PNP Transistor
  • Configuration: Single
  • Collector-Base Voltage (VCBO): -80V
  • Collector-Emitter Voltage (VCEO): -60V
  • Emitter-Base Voltage (VEBO): -5V
  • Collector Current (IC): -500mA
  • Power Dissipation (Pd): 625mW
  • DC Current Gain (hFE): 120 to 470
  • Operating Temperature Range: -55°C to +150°C
  • Package: SOT-323
  • RoHS Compliant: Yes

The BD520LW-7 transistor is built to handle a continuous collector current of up to -500mA, making it suitable for driving medium-power loads. With its high current gain and low saturation voltage, this transistor can efficiently switch or amplify signals in your circuit.

Applications

The versatile nature of the BD520LW-7 makes it an excellent choice for a variety of applications, including but not limited to:

  • Switching and amplification in consumer electronics
  • Power management solutions
  • Signal processing
  • Motor control circuits
  • Linear amplification tasks

With its SOT-323 package, the BD520LW-7 is optimized for space-constrained applications, offering a minimal footprint on PCBs without compromising performance. Additionally, its RoHS compliance ensures that it meets the latest environmental standards, making it a responsible choice for eco-conscious designs.

Diodes Incorporated's commitment to quality is evident in the BD520LW-7, which is engineered for durability and long-term reliability across a broad operating temperature range. Whether you're designing for industrial, commercial, or consumer markets, the BD520LW-7 transistor is a dependable component that can elevate the performance of your electronic projects.

You May Also Be Interested in

STMicroelectronics
Lowest to $2.9707
EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
Low-Loss Filter
Need more? Email Us
EPCOS (TDK)
SAW Filter Band Pass 43.75MHz 16dB 2KOhm//3pF SMD 18 Pin DIP18D
Need more? Email Us
Intersil
Lowest to $13.2432
EPCOS (TDK)
Lowest to $0.9794
Micron Technology Inc.
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Toko America Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess