EN
  • EN
  • DE

SN74CBTS3306PWRG4

Part No SN74CBTS3306PWRG4
Manufacturer Texas Instruments
Catalog OEM Parts ( S )
Description Dual FET Bus Switch With Schottky Diode Clamping 8-TSSOP -40 to 85
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TSSOP
High Level Output Current -128 mA
Independent Circuits 2
Lead Free Contains Lead
Low Level Output Current 128 mA
Maximum Operating Temperature 85 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 4 V
Mount Surface Mount
Number of Bits 2
Number of Elements 2
Number of Pins 8
Operating Supply Voltage 5 V
Packaging Tape and Reel
Propagation Delay 250 ps
Quiescent Current 3 µA
Radiation Hardening No
Resistance 14 Ω
RoHS Compliant
Supply Type Single
Turn-On Delay Time 5.6 ns
Weight 39.008944 mg
Win Source Part Number 1094933-SN74CBTS3306PWRG4
Categories OEM Parts( S )
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN74CBTS3306PWRG4 CAD Model

Description

The SN74CBTS3306PWRG4 by Texas Instruments is a high-performance, dual FET bus switch designed with a low on-state resistance, allowing for minimal propagation delay. This component is part of the CBTS series, which are known for their efficient switching characteristics and are widely used in applications where signal routing is critical.

Key Features

  • Low On-State Resistance: Typically around 5 Ω, this switch provides excellent conductivity with minimal voltage drop across the switch.
  • 5-V Tolerant Input: The control input can tolerate up to 5 V, making it compatible with a variety of logic levels.
  • Bi-Directional Switch: Capable of passing signals in both directions, it is versatile for bidirectional data flow.
  • Low Power Consumption: Designed for energy efficiency, it has a low quiescent current that reduces power consumption in the application.

Applications

The SN74CBTS3306PWRG4 is ideal for a range of applications, particularly where space is at a premium and low power is essential. Typical applications include:

  • Bus isolation and switching
  • Signal gating
  • Backplane switching
  • Hot board insertion

Technical Specifications

With a wide operating temperature range from -40°C to 85°C, the SN74CBTS3306PWRG4 is suitable for industrial environments. It comes in a TSSOP (Thin Shrink Small Outline Package) form factor with 8 pins, ensuring a compact footprint on printed circuit boards (PCBs). The device also supports rail-to-rail switching, which allows signals close to the power supply rails to be switched without distortion or attenuation.

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the SN74CBTS3306PWRG4 is no exception. It is designed to meet or exceed the stringent requirements of industrial and commercial applications, ensuring a reliable performance over its lifespan.

Ordering Information

When ordering this product, use the complete part number SN74CBTS3306PWRG4 for proper identification. It is available in tape and reel packaging for easy assembly during the manufacturing process.

You May Also Be Interested in

Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Fairchild/ON Semiconductor
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4271 $57.0840
90+ $1.1710 $105.3900
135+ $1.1344 $153.1440
185+ $1.0978 $203.0930
240+ $1.0612 $254.6880
320+ $0.9514 $304.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess